Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR0905-270M

Description
Win Source Part Number: 1273678-SRR0905-270M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0905 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 27 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 35 @ 2.52MHz Frequency - Self Resonant: 17MHz Package / Case: Nonstandard DC Resistance (DCR): 100mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.390" Dia (9.90mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR0905-270MCT,SRR09 05-270MTR,SRR0905-27 0M,-SRR0905-270M,-SR R0905-270MTR,-SRR090 5-270MCT,-SRR0905-27 0M,SRR0905270M Base Product Number: SRR0905
Request a Quote Datasheet
Description
Win Source Part Number: 1273678-SRR0905-270M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0905 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 27 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 35 @ 2.52MHz Frequency - Self Resonant: 17MHz Package / Case: Nonstandard DC Resistance (DCR): 100mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.390" Dia (9.90mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR0905-270MCT,SRR09 05-270MTR,SRR0905-27 0M,-SRR0905-270M,-SR R0905-270MTR,-SRR090 5-270MCT,-SRR0905-27 0M,SRR0905270M Base Product Number: SRR0905
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273678-SRR0905-270M
Inductors, Coils, Chokes - Fixed Inductors 1273678-SRR0905-270M
Win Source Part Number: 1273678-SRR0905-270M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0905 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 27 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 35 @ 2.52MHz Frequency - Self Resonant: 17MHz Package / Case: Nonstandard DC Resistance (DCR): 100mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.390" Dia (9.90mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR0905-270MCT,SRR09 05-270MTR,SRR0905-27 0M,-SRR0905-270M,-SR R0905-270MTR,-SRR090 5-270MCT,-SRR0905-27 0M,SRR0905270M Base Product Number: SRR0905

Win Source Part Number: 1273678-SRR0905-270M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0905
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 27 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 35 @ 2.52MHz
Frequency - Self Resonant: 17MHz
Package / Case: Nonstandard
DC Resistance (DCR): 100mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.390" Dia (9.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR0905-270MCT,SRR0905-270MTR,SRR0905-270M,-SRR0905-270M,-SRR0905-270MTR,-SRR0905-270MCT,-SRR0905-270M,SRR0905270M
Base Product Number: SRR0905

Buy Now Datasheet
Fixed Inductors - 118-SRR0905-270MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0905-270MCT-ND
Fixed Inductors 118-SRR0905-270MCT-ND
27µH Shielded Wirewound Inductor 1.3A 100mOhm Max Nonstandard

27µH Shielded Wirewound Inductor 1.3A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR0905-270MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0905-270MDKR-ND
Fixed Inductors 118-SRR0905-270MDKR-ND
FIXED IND 27UH 1.3A 100 MOHM SMD

FIXED IND 27UH 1.3A 100 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRR0905-270MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0905-270MTR-ND
Fixed Inductors 118-SRR0905-270MTR-ND
27µH Shielded Wirewound Inductor 1.3A 100mOhm Max Nonstandard

27µH Shielded Wirewound Inductor 1.3A 100mOhm Max Nonstandard

Buy Now Datasheet
SMD 27UH 1.3A 100 MOHM Inductor and Choke - 71-SRR0905-270M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27UH 1.3A 100 MOHM Inductor and Choke
71-SRR0905-270M
SMD 27UH 1.3A 100 MOHM Inductor and Choke 71-SRR0905-270M
FIXED IND 27UH 1.3A 100 MOHM SMD Product overview: SRR0905-270M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 1.3A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 1.3A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0905-270M can be used for catalog matching and distributor lookup.

FIXED IND 27UH 1.3A 100 MOHM SMD Product overview: SRR0905-270M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 1.3A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 1.3A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0905-270M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273678-SRR0905-270M 118-SRR0905-270MCT-ND 71-SRR0905-270M
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 27UH 1.3A 100 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1462596 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details