FIXED IND 100UH 720MA 340MOHM SM Product overview: SRR0905-101K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 720MA, 340MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 720MA, 340MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0905-101K can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273681-SRR0905-101K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0905
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 100 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 29 @ 796kHz
Frequency - Self Resonant: 8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 340mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.390" Dia (9.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 720 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR0905-101KCT,SRR09
Base Product Number: SRR0905
100µH Shielded Wirewound Inductor 720mA 340mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 720mA 340mOhm Max Nonstandard
FIXED IND 100UH 720MA 340 MOHM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR0905-101K | 1273681-SRR0905-101K | 118-SRR0905-101KTR-ND |
| Product Name | 100UH 720MA 340MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 100 microH | 100 microH |