Bourns, Inc. Fixed Inductors SRR0905-100M

Description
10µH Shielded Wirewound Inductor 2.1A 60mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 2.1A 60mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0905-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0905-100MTR-ND
Fixed Inductors SRR0905-100MTR-ND
10µH Shielded Wirewound Inductor 2.1A 60mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.1A 60mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 2.1A 60 MOHM Inductor and Choke - 71-SRR0905-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 2.1A 60 MOHM Inductor and Choke
71-SRR0905-100M
SMD 10UH 2.1A 60 MOHM Inductor and Choke 71-SRR0905-100M
FIXED IND 10UH 2.1A 60 MOHM SMD Product overview: SRR0905-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.1A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.1A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0905-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 2.1A 60 MOHM SMD Product overview: SRR0905-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.1A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.1A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0905-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273682-SRR0905-100M
Inductors, Coils, Chokes - Fixed Inductors 1273682-SRR0905-100M
Win Source Part Number: 1273682-SRR0905-100M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0905 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 39 @ 2.52MHz Frequency - Self Resonant: 29MHz Package / Case: Nonstandard DC Resistance (DCR): 60mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.390" Dia (9.90mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR0905100M,SRR0905- 100MTR,-SRR0905-100M ,SRR0905-100M,-SRR09 05-100M,-SRR0905-100 MTR,SRR0905-100MCT,- SRR0905-100MCT Base Product Number: SRR0905

Win Source Part Number: 1273682-SRR0905-100M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0905
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 39 @ 2.52MHz
Frequency - Self Resonant: 29MHz
Package / Case: Nonstandard
DC Resistance (DCR): 60mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.390" Dia (9.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR0905100M,SRR0905-100MTR,-SRR0905-100M,SRR0905-100M,-SRR0905-100M,-SRR0905-100MTR,SRR0905-100MCT,-SRR0905-100MCT
Base Product Number: SRR0905

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR0905-100MTR-ND 71-SRR0905-100M 1273682-SRR0905-100M
Product Name Fixed Inductors SMD 10UH 2.1A 60 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data