Bourns, Inc. Fixed Inductors SRR0805-820K

Description
82µH Shielded Wirewound Inductor 540mA 550mOhm Max Nonstandard
Request a Quote Datasheet
Description
82µH Shielded Wirewound Inductor 540mA 550mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR0805-820KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0805-820KTR-ND
Fixed Inductors 118-SRR0805-820KTR-ND
82µH Shielded Wirewound Inductor 540mA 550mOhm Max Nonstandard

82µH Shielded Wirewound Inductor 540mA 550mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR0805-820KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0805-820KCT-ND
Fixed Inductors 118-SRR0805-820KCT-ND
FIXED IND 82UH 540MA 550 MOHM

FIXED IND 82UH 540MA 550 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SRR0805-820KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0805-820KDKR-ND
Fixed Inductors 118-SRR0805-820KDKR-ND
FIXED IND 82UH 540MA 550 MOHM

FIXED IND 82UH 540MA 550 MOHM

Buy Now Datasheet
Inductor,ferrite,82Uh,10+% Tol,10-% Tol,4132-Case Bourns - 16C0842 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,82Uh,10+% Tol,10-% Tol,4132-Case Bourns
16C0842
Inductor,ferrite,82Uh,10+% Tol,10-% Tol,4132-Case Bourns 16C0842
Inductor,Ferrite,82u H,10+% Tol,10-% Tol,4132-Case

Inductor,Ferrite,82uH,10+% Tol,10-% Tol,4132-Case

Supplier's Site Datasheet
Surface Mount Power Inductor, Srr0805 Series, 82 H, 10%, Shielded, 0.55 Ohm, 540 Ma Rohs Compliant Bourns - 06X7627 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr0805 Series, 82 H, 10%, Shielded, 0.55 Ohm, 540 Ma Rohs Compliant Bourns
06X7627
Surface Mount Power Inductor, Srr0805 Series, 82 H, 10%, Shielded, 0.55 Ohm, 540 Ma Rohs Compliant Bourns 06X7627
Surface Mount Power Inductor, SRR0805 Series, 82 H, 10%, Shielded, 0.55 ohm, 540 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR0805 Series, 82 H, 10%, Shielded, 0.55 ohm, 540 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR0805-820KTR-ND 16C0842 06X7627
Product Name Fixed Inductors Inductor,ferrite,82Uh,10+% Tol,10-% Tol,4132-Case Bourns Surface Mount Power Inductor, Srr0805 Series, 82 H, 10%, Shielded, 0.55 Ohm, 540 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8103 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details