Win Source Part Number: 1273685-SRR0805-471K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0805
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 470 µH
Height - Seated (Max): 0.185" (4.70mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 34 @ 796kHz
Frequency - Self Resonant: 3.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.25Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.413" L x 0.315" W (10.50mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRR0805
Current - Saturation (Isat): 350mA
470µH Shielded Wirewound Inductor 200mA 2.25Ohm Max Nonstandard
FIXED IND 470UH 200MA 2.25OHM SM Product overview: SRR0805-471K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 200MA, 2.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 200MA, 2.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0805-471K can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, 470UH, 350MA, SMD; Inductance:470µH; RMS Current (Irms):200mA; Inductor Construction:Shielde
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273685-SRR0805-471K | SRR0805-471K-ND | 71-SRR0805-471K | 34C8913 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 470UH 200MA 2.25OHM Inductor and Choke | Inductor, Shielded, 470Uh, 350Ma, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |
| Application | RF Choke |