FIXED IND 47UH 750MA 280MOHM SMD Product overview: SRR0805-470Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 750MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 750MA, 280MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0805-470Y can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273696-SRR0805-470Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0805
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.185" (4.70mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Q @ Freq: 32 @ 2.52MHz
Frequency - Self Resonant: 10.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 280mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.413" L x 0.315" W (10.50mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 750 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR0805470Y,SRR0805-
Base Product Number: SRR0805
Current - Saturation (Isat): 1A
47µH Shielded Wirewound Inductor 750mA 280mOhm Max Nonstandard
47µH Shielded Wirewound Inductor 750mA 280mOhm Max Nonstandard
47µH Shielded Wirewound Inductor 750mA 280mOhm Max Nonstandard
INDUCTOR, SHIELDED, 47UH, 1A, SMD; Inductance:47µH; RMS Current (Irms):750mA; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 47UH, 1A, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):750mA; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR0805-470Y | 1273696-SRR0805-470Y | SRR0805-470YCT-ND | 16C0837 | 83R8944 |
| Product Name | SMD 47UH 750MA 280MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, Shielded, 47Uh, 1A, Smd; Inductance Bourns | Inductor, Shielded, 47Uh, 1A, Smd, Full Reel; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Inductance Range | 47 microH | 47 microH | 47 microH | 47 microH |