Bourns, Inc. Fixed Inductors SRR0805-331K

Description
330µH Shielded Wirewound Inductor 240mA 1.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 240mA 1.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR0805-331KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0805-331KTR-ND
Fixed Inductors 118-SRR0805-331KTR-ND
330µH Shielded Wirewound Inductor 240mA 1.8Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 240mA 1.8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR0805-331KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0805-331KDKR-ND
Fixed Inductors 118-SRR0805-331KDKR-ND
FIXED IND 330UH 240MA 1.8 OHM

FIXED IND 330UH 240MA 1.8 OHM

Buy Now Datasheet
Fixed Inductors - 118-SRR0805-331KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0805-331KCT-ND
Fixed Inductors 118-SRR0805-331KCT-ND
FIXED IND 330UH 240MA 1.8 OHM

FIXED IND 330UH 240MA 1.8 OHM

Buy Now Datasheet
Inductor, Shielded, 330Uh, 380Ma, Smd; Inductance Bourns - 34C8912 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 330Uh, 380Ma, Smd; Inductance Bourns
34C8912
Inductor, Shielded, 330Uh, 380Ma, Smd; Inductance Bourns 34C8912
INDUCTOR, SHIELDED, 330UH, 380MA, SMD; Inductance:330µH; RMS Current (Irms):240mA; Inductor Construction:Shielde d; Saturation Current (Isat):380mA; Product Range:SRR0805 Series; DC Resistance Max:1.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 330UH, 380MA, SMD; Inductance:330µH; RMS Current (Irms):240mA; Inductor Construction:Shielded; Saturation Current (Isat):380mA; Product Range:SRR0805 Series; DC Resistance Max:1.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 330Uh, 380Ma, Smd, Full Reel; Inductance Bourns - 83R8943 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 330Uh, 380Ma, Smd, Full Reel; Inductance Bourns
83R8943
Inductor, Shielded, 330Uh, 380Ma, Smd, Full Reel; Inductance Bourns 83R8943
INDUCTOR, SHIELDED, 330UH, 380MA, SMD, FULL REEL; Inductance:330µH; RMS Current (Irms):240mA; Inductor Construction:Shielde d; Saturation Current (Isat):380mA; Product Range:SRR0805 Series; DC Resistance Max:1.8ohm; Product Width:8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 330UH, 380MA, SMD, FULL REEL; Inductance:330µH; RMS Current (Irms):240mA; Inductor Construction:Shielded; Saturation Current (Isat):380mA; Product Range:SRR0805 Series; DC Resistance Max:1.8ohm; Product Width:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR0805-331KTR-ND 34C8912 83R8943
Product Name Fixed Inductors Inductor, Shielded, 330Uh, 380Ma, Smd; Inductance Bourns Inductor, Shielded, 330Uh, 380Ma, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Common Mode Chokes - 486-5723-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N6 0201DS-9N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details