Bourns, Inc. Fixed Inductors SRR0805-2R2M

Description
2.2µH Shielded Wirewound Inductor 2.5A 40mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 2.5A 40mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0805-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0805-2R2MCT-ND
Fixed Inductors SRR0805-2R2MCT-ND
2.2µH Shielded Wirewound Inductor 2.5A 40mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.5A 40mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR0805-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0805-2R2MTR-ND
Fixed Inductors SRR0805-2R2MTR-ND
2.2µH Shielded Wirewound Inductor 2.5A 40mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.5A 40mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR0805-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0805-2R2MDKR-ND
Fixed Inductors SRR0805-2R2MDKR-ND
2.2µH Shielded Wirewound Inductor 2.5A 40mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.5A 40mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 2.2Uh, 4.9A, Smd, Full Reel; Inductance Bourns - 16C0831 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 4.9A, Smd, Full Reel; Inductance Bourns
16C0831
Inductor, Shielded, 2.2Uh, 4.9A, Smd, Full Reel; Inductance Bourns 16C0831
INDUCTOR, SHIELDED, 2.2UH, 4.9A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde d; Saturation Current (Isat):4.9A; Product Range:SRR0805 Series; DC Resistance Max:0.04ohm; Product Width:8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 4.9A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):2.5A; Inductor Construction:Shielded; Saturation Current (Isat):4.9A; Product Range:SRR0805 Series; DC Resistance Max:0.04ohm; Product Width:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Srr0805 Series, 2.2 H, 20%, Shielded, 0.04 Ohm, 2.5 A Rohs Compliant Bourns - 06X7610 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr0805 Series, 2.2 H, 20%, Shielded, 0.04 Ohm, 2.5 A Rohs Compliant Bourns
06X7610
Surface Mount Power Inductor, Srr0805 Series, 2.2 H, 20%, Shielded, 0.04 Ohm, 2.5 A Rohs Compliant Bourns 06X7610
Surface Mount Power Inductor, SRR0805 Series, 2.2 H, 20%, Shielded, 0.04 ohm, 2.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR0805 Series, 2.2 H, 20%, Shielded, 0.04 ohm, 2.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR0805-2R2MCT-ND 16C0831 06X7610
Product Name Fixed Inductors Inductor, Shielded, 2.2Uh, 4.9A, Smd, Full Reel; Inductance Bourns Surface Mount Power Inductor, Srr0805 Series, 2.2 H, 20%, Shielded, 0.04 Ohm, 2.5 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909784P - RS Components, Ltd.
Specs
Inductance Range 0.1200 microH
DCR 0.3200 ohms
Rated DC Current 400 milliamps
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-68N 026011C-68NXJRW , 026011C-68NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5721-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details