Bourns, Inc. Fixed Inductors SRR0805-270Y

Description
FIXED IND 27UH 1A 200 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 27UH 1A 200 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR0805-270YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0805-270YDKR-ND
Fixed Inductors 118-SRR0805-270YDKR-ND
FIXED IND 27UH 1A 200 MOHM SMD

FIXED IND 27UH 1A 200 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRR0805-270YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0805-270YCT-ND
Fixed Inductors 118-SRR0805-270YCT-ND
FIXED IND 27UH 1A 200 MOHM SMD

FIXED IND 27UH 1A 200 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRR0805-270YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0805-270YTR-ND
Fixed Inductors 118-SRR0805-270YTR-ND
27µH Shielded Wirewound Inductor 1A 200mOhm Max Nonstandard

27µH Shielded Wirewound Inductor 1A 200mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273690-SRR0805-270Y
Inductors, Coils, Chokes - Fixed Inductors 1273690-SRR0805-270Y
Win Source Part Number: 1273690-SRR0805-270Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0805 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 27 µH Height - Seated (Max): 0.185" (4.70mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Q @ Freq: 35 @ 2.52MHz Frequency - Self Resonant: 15.5MHz Package / Case: Nonstandard DC Resistance (DCR): 200mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.413" L x 0.315" W (10.50mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRR0805 Current - Saturation (Isat): 1.4A

Win Source Part Number: 1273690-SRR0805-270Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0805
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 27 µH
Height - Seated (Max): 0.185" (4.70mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Q @ Freq: 35 @ 2.52MHz
Frequency - Self Resonant: 15.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 200mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.413" L x 0.315" W (10.50mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRR0805
Current - Saturation (Isat): 1.4A

Buy Now Datasheet
SMD 27UH 1A 200 MOHM Inductor and Choke - 71-SRR0805-270Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27UH 1A 200 MOHM Inductor and Choke
71-SRR0805-270Y
SMD 27UH 1A 200 MOHM Inductor and Choke 71-SRR0805-270Y
FIXED IND 27UH 1A 200 MOHM SMD Product overview: SRR0805-270Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 1A, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 1A, 200 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0805-270Y can be used for catalog matching and distributor lookup.

FIXED IND 27UH 1A 200 MOHM SMD Product overview: SRR0805-270Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 1A, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 1A, 200 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0805-270Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Srr0805 Series, 27 H, 15%, Shielded, 0.2 Ohm, 1 A Rohs Compliant Bourns - 06X7613 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr0805 Series, 27 H, 15%, Shielded, 0.2 Ohm, 1 A Rohs Compliant Bourns
06X7613
Surface Mount Power Inductor, Srr0805 Series, 27 H, 15%, Shielded, 0.2 Ohm, 1 A Rohs Compliant Bourns 06X7613
Surface Mount Power Inductor, SRR0805 Series, 27 H, 15%, Shielded, 0.2 ohm, 1 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR0805 Series, 27 H, 15%, Shielded, 0.2 ohm, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR0805-270YDKR-ND 1273690-SRR0805-270Y 71-SRR0805-270Y 06X7613
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 27UH 1A 200 MOHM Inductor and Choke Surface Mount Power Inductor, Srr0805 Series, 27 H, 15%, Shielded, 0.2 Ohm, 1 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176635-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-22N 0402CT-22NXJRW , 0402CT-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details