Bourns, Inc. Fixed Inductors SRR0805-220Y

Description
22µH Shielded Wirewound Inductor 1.1A 180mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 1.1A 180mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0805-220YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0805-220YCT-ND
Fixed Inductors SRR0805-220YCT-ND
22µH Shielded Wirewound Inductor 1.1A 180mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.1A 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR0805-220YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0805-220YTR-ND
Fixed Inductors SRR0805-220YTR-ND
22µH Shielded Wirewound Inductor 1.1A 180mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.1A 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR0805-220YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0805-220YDKR-ND
Fixed Inductors SRR0805-220YDKR-ND
22µH Shielded Wirewound Inductor 1.1A 180mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.1A 180mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 22Uh, 1.5A, Smd; Inductance Bourns - 16C0832 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 1.5A, Smd; Inductance Bourns
16C0832
Inductor, Shielded, 22Uh, 1.5A, Smd; Inductance Bourns 16C0832
INDUCTOR, SHIELDED, 22UH, 1.5A, SMD; Inductance:22µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.5A; Product Range:SRR0805 Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 1.5A, SMD; Inductance:22µH; RMS Current (Irms):1.1A; Inductor Construction:Shielded; Saturation Current (Isat):1.5A; Product Range:SRR0805 Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR0805-220YCT-ND 16C0832
Product Name Fixed Inductors Inductor, Shielded, 22Uh, 1.5A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 560 microH
DCR 0.6000 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-A22A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 2125973 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1500 microH
Q Factor 30
View Details