Bourns, Inc. Fixed Inductors SRR0805-151K

Description
150µH Shielded Wirewound Inductor 400mA 900mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 400mA 900mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0805-151K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0805-151K-ND
Fixed Inductors SRR0805-151K-ND
150µH Shielded Wirewound Inductor 400mA 900mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 400mA 900mOhm Max Nonstandard

Buy Now Datasheet
150UH 400MA 900MOHM Inductor and Choke - 71-SRR0805-151K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 400MA 900MOHM Inductor and Choke
71-SRR0805-151K
150UH 400MA 900MOHM Inductor and Choke 71-SRR0805-151K
FIXED IND 150UH 400MA 900MOHM SM Product overview: SRR0805-151K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 400MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 400MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0805-151K can be used for catalog matching and distributor lookup.

FIXED IND 150UH 400MA 900MOHM SM Product overview: SRR0805-151K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 400MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 400MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0805-151K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273692-SRR0805-151K
Inductors, Coils, Chokes - Fixed Inductors 1273692-SRR0805-151K
Win Source Part Number: 1273692-SRR0805-151K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0805 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 150 µH Height - Seated (Max): 0.185" (4.70mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 39 @ 796kHz Frequency - Self Resonant: 6.5MHz Package / Case: Nonstandard DC Resistance (DCR): 900mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.413" L x 0.315" W (10.50mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRR0805 Current - Saturation (Isat): 640mA

Win Source Part Number: 1273692-SRR0805-151K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0805
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 150 µH
Height - Seated (Max): 0.185" (4.70mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 39 @ 796kHz
Frequency - Self Resonant: 6.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 900mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.413" L x 0.315" W (10.50mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRR0805
Current - Saturation (Isat): 640mA

Buy Now Datasheet
Inductor, Shielded, 150Uh, 640Ma, Smd, Full Reel; Inductance Bourns - 34C8910 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 150Uh, 640Ma, Smd, Full Reel; Inductance Bourns
34C8910
Inductor, Shielded, 150Uh, 640Ma, Smd, Full Reel; Inductance Bourns 34C8910
INDUCTOR, SHIELDED, 150UH, 640MA, SMD, FULL REEL; Inductance:150µH; RMS Current (Irms):400mA; Inductor Construction:Shielde d; Saturation Current (Isat):640mA; Product Range:SRR0805 Series; DC Resistance Max:0.9ohm; Product Width:8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 150UH, 640MA, SMD, FULL REEL; Inductance:150µH; RMS Current (Irms):400mA; Inductor Construction:Shielded; Saturation Current (Isat):640mA; Product Range:SRR0805 Series; DC Resistance Max:0.9ohm; Product Width:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Srr0805 Series, 150 H, 10%, Shielded, 0.9 Ohm, 400 Ma Rohs Compliant Bourns - 06X7607 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr0805 Series, 150 H, 10%, Shielded, 0.9 Ohm, 400 Ma Rohs Compliant Bourns
06X7607
Surface Mount Power Inductor, Srr0805 Series, 150 H, 10%, Shielded, 0.9 Ohm, 400 Ma Rohs Compliant Bourns 06X7607
Surface Mount Power Inductor, SRR0805 Series, 150 H, 10%, Shielded, 0.9 ohm, 400 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR0805 Series, 150 H, 10%, Shielded, 0.9 ohm, 400 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR0805-151K-ND 71-SRR0805-151K 1273692-SRR0805-151K 34C8910 06X7607
Product Name Fixed Inductors 150UH 400MA 900MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 150Uh, 640Ma, Smd, Full Reel; Inductance Bourns Surface Mount Power Inductor, Srr0805 Series, 150 H, 10%, Shielded, 0.9 Ohm, 400 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-44U - Triad Magnetics
Specs
Inductance Range 1000 microH
Rated DC Current 0.0 milliamps
DCR 0.0460 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers