Bourns, Inc. Fixed Inductors SRR0805-150M

Description
15µH Shielded Wirewound Inductor 1.3A 140mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 1.3A 140mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0805-150MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0805-150MDKR-ND
Fixed Inductors SRR0805-150MDKR-ND
15µH Shielded Wirewound Inductor 1.3A 140mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.3A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR0805-150MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0805-150MTR-ND
Fixed Inductors SRR0805-150MTR-ND
15µH Shielded Wirewound Inductor 1.3A 140mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.3A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR0805-150MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0805-150MCT-ND
Fixed Inductors SRR0805-150MCT-ND
15µH Shielded Wirewound Inductor 1.3A 140mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.3A 140mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 15Uh, 1.8A, Smd, Full Reel; Inductance Bourns - 83R8942 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 1.8A, Smd, Full Reel; Inductance Bourns
83R8942
Inductor, Shielded, 15Uh, 1.8A, Smd, Full Reel; Inductance Bourns 83R8942
INDUCTOR, SHIELDED, 15UH, 1.8A, SMD, FULL REEL; Inductance:15µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):1.8A; Product Range:SRR0805 Series; DC Resistance Max:0.14ohm; Product Length:10.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 1.8A, SMD, FULL REEL; Inductance:15µH; RMS Current (Irms):1.3A; Inductor Construction:Shielded; Saturation Current (Isat):1.8A; Product Range:SRR0805 Series; DC Resistance Max:0.14ohm; Product Length:10.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Srr0805 Series, 15 H, 20%, Shielded, 0.14 Ohm, 1.3 A Rohs Compliant Bourns - 06X7606 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr0805 Series, 15 H, 20%, Shielded, 0.14 Ohm, 1.3 A Rohs Compliant Bourns
06X7606
Surface Mount Power Inductor, Srr0805 Series, 15 H, 20%, Shielded, 0.14 Ohm, 1.3 A Rohs Compliant Bourns 06X7606
Surface Mount Power Inductor, SRR0805 Series, 15 H, 20%, Shielded, 0.14 ohm, 1.3 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR0805 Series, 15 H, 20%, Shielded, 0.14 ohm, 1.3 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 15Uh, 1.8A, Smd; Inductance Bourns - 16C0829 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 1.8A, Smd; Inductance Bourns
16C0829
Inductor, Shielded, 15Uh, 1.8A, Smd; Inductance Bourns 16C0829
INDUCTOR, SHIELDED, 15UH, 1.8A, SMD; Inductance:15µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):1.8A; Product Range:SRR0805 Series; Power Inductor Case:10.5mm x 8mm x 4.7mm; No. of Pins:2Pins RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 1.8A, SMD; Inductance:15µH; RMS Current (Irms):1.3A; Inductor Construction:Shielded; Saturation Current (Isat):1.8A; Product Range:SRR0805 Series; Power Inductor Case:10.5mm x 8mm x 4.7mm; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR0805-150MDKR-ND 83R8942 06X7606 16C0829
Product Name Fixed Inductors Inductor, Shielded, 15Uh, 1.8A, Smd, Full Reel; Inductance Bourns Surface Mount Power Inductor, Srr0805 Series, 15 H, 20%, Shielded, 0.14 Ohm, 1.3 A Rohs Compliant Bourns Inductor, Shielded, 15Uh, 1.8A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC02E030TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 90
View Details
Surface Mount Inductors - 1359633 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-H22H-0168-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details