Bourns, Inc. Fixed Inductors SRR0805-121K

Description
120µH Shielded Wirewound Inductor 450mA 750mOhm Max Nonstandard
Request a Quote Datasheet
Description
120µH Shielded Wirewound Inductor 450mA 750mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR0805-121KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0805-121KDKR-ND
Fixed Inductors 118-SRR0805-121KDKR-ND
120µH Shielded Wirewound Inductor 450mA 750mOhm Max Nonstandard

120µH Shielded Wirewound Inductor 450mA 750mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR0805-121KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0805-121KCT-ND
Fixed Inductors 118-SRR0805-121KCT-ND
120µH Shielded Wirewound Inductor 450mA 750mOhm Max Nonstandard

120µH Shielded Wirewound Inductor 450mA 750mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR0805-121KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0805-121KTR-ND
Fixed Inductors 118-SRR0805-121KTR-ND
120µH Shielded Wirewound Inductor 450mA 750mOhm Max Nonstandard

120µH Shielded Wirewound Inductor 450mA 750mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Srr0805 Series, 120 H, 10%, Shielded, 0.75 Ohm, 450 Ma Rohs Compliant Bourns - 06X7605 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr0805 Series, 120 H, 10%, Shielded, 0.75 Ohm, 450 Ma Rohs Compliant Bourns
06X7605
Surface Mount Power Inductor, Srr0805 Series, 120 H, 10%, Shielded, 0.75 Ohm, 450 Ma Rohs Compliant Bourns 06X7605
Surface Mount Power Inductor, SRR0805 Series, 120 H, 10%, Shielded, 0.75 ohm, 450 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR0805 Series, 120 H, 10%, Shielded, 0.75 ohm, 450 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR0805-121KDKR-ND 06X7605
Product Name Fixed Inductors Surface Mount Power Inductor, Srr0805 Series, 120 H, 10%, Shielded, 0.75 Ohm, 450 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J562SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567677P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0027 microH
DCR 0.1200 ohms
View Details
Common Mode Chokes - 486-5738-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details