Win Source Part Number: 1273699-SRR0805-101K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0805
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 100 µH
Height - Seated (Max): 0.185" (4.70mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 45 @ 796kHz
Frequency - Self Resonant: 7.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 600mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.413" L x 0.315" W (10.50mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR0805-101KDKR,SRR0
Base Product Number: SRR0805
Current - Saturation (Isat): 700mA
100µH Shielded Wirewound Inductor 500mA 600mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 500mA 600mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 500mA 600mOhm Max Nonstandard
FIXED IND 100UH 500MA 600MOHM SM Product overview: SRR0805-101K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 500MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 500MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0805-101K can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, 100UH, 700MA, SMD; Inductance:100µH; RMS Current (Irms):500mA; Inductor Construction:Shielde
Surface Mount Power Inductor, SRR0805 Series, 100 H, 10%, Shielded, 0.6 ohm, 500 mA RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273699-SRR0805-101K | SRR0805-101KDKR-ND | 71-SRR0805-101K | 16C0826 | 06X7602 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 100UH 500MA 600MOHM Inductor and Choke | Inductor, Shielded, 100Uh, 700Ma, Smd; Inductance Bourns | Surface Mount Power Inductor, Srr0805 Series, 100 H, 10%, Shielded, 0.6 Ohm, 500 Ma Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Application | RF Choke |