Bourns, Inc. Fixed Inductors SRR0805-100M

Description
10µH Shielded Wirewound Inductor 1.5A 100mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 1.5A 100mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0805-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0805-100MCT-ND
Fixed Inductors SRR0805-100MCT-ND
10µH Shielded Wirewound Inductor 1.5A 100mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.5A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR0805-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0805-100MTR-ND
Fixed Inductors SRR0805-100MTR-ND
10µH Shielded Wirewound Inductor 1.5A 100mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.5A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR0805-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0805-100MDKR-ND
Fixed Inductors SRR0805-100MDKR-ND
10µH Shielded Wirewound Inductor 1.5A 100mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.5A 100mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 10Uh, 2.2A, Smd; Inductance Bourns - 16C0825 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 2.2A, Smd; Inductance Bourns
16C0825
Inductor, Shielded, 10Uh, 2.2A, Smd; Inductance Bourns 16C0825
INDUCTOR, SHIELDED, 10UH, 2.2A, SMD; Inductance:10µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:SRR0805 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 2.2A, SMD; Inductance:10µH; RMS Current (Irms):1.5A; Inductor Construction:Shielded; Saturation Current (Isat):2.2A; Product Range:SRR0805 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 10Uh, 2.2A, Smd, Full Reel; Inductance Bourns - 83R8941 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 2.2A, Smd, Full Reel; Inductance Bourns
83R8941
Inductor, Shielded, 10Uh, 2.2A, Smd, Full Reel; Inductance Bourns 83R8941
INDUCTOR, SHIELDED, 10UH, 2.2A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:SRR0805 Series; DC Resistance Max:0.1ohm; Product Length:10.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 2.2A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):1.5A; Inductor Construction:Shielded; Saturation Current (Isat):2.2A; Product Range:SRR0805 Series; DC Resistance Max:0.1ohm; Product Length:10.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR0805-100MCT-ND 16C0825 83R8941
Product Name Fixed Inductors Inductor, Shielded, 10Uh, 2.2A, Smd; Inductance Bourns Inductor, Shielded, 10Uh, 2.2A, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - 1-2176787-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 82 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details