Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR0804-7R5M

Description
Win Source Part Number: 1273701-SRR0804-7R5M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0804 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 7.5 µH Height - Seated (Max): 0.150" (3.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 20 @ 7.96MHz Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 100mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.413" L x 0.315" W (10.50mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.4 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRR0804 Current - Saturation (Isat): 2.6A
Request a Quote Datasheet
Description
Win Source Part Number: 1273701-SRR0804-7R5M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0804 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 7.5 µH Height - Seated (Max): 0.150" (3.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 20 @ 7.96MHz Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 100mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.413" L x 0.315" W (10.50mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.4 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRR0804 Current - Saturation (Isat): 2.6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273701-SRR0804-7R5M
Inductors, Coils, Chokes - Fixed Inductors 1273701-SRR0804-7R5M
Win Source Part Number: 1273701-SRR0804-7R5M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0804 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 7.5 µH Height - Seated (Max): 0.150" (3.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 20 @ 7.96MHz Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 100mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.413" L x 0.315" W (10.50mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.4 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRR0804 Current - Saturation (Isat): 2.6A

Win Source Part Number: 1273701-SRR0804-7R5M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0804
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 7.5 µH
Height - Seated (Max): 0.150" (3.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 20 @ 7.96MHz
Frequency - Self Resonant: 40MHz
Package / Case: Nonstandard
DC Resistance (DCR): 100mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.413" L x 0.315" W (10.50mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.4 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: SRR0804
Current - Saturation (Isat): 2.6A

Buy Now Datasheet
Fixed Inductors - SRR0804-7R5M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0804-7R5M-ND
Fixed Inductors SRR0804-7R5M-ND
7.5µH Shielded Wirewound Inductor 1.4A 100mOhm Max Nonstandard

7.5µH Shielded Wirewound Inductor 1.4A 100mOhm Max Nonstandard

Buy Now Datasheet
SMD 7.5UH 1.4A 100MOHM Inductor and Choke - 71-SRR0804-7R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 7.5UH 1.4A 100MOHM Inductor and Choke
71-SRR0804-7R5M
SMD 7.5UH 1.4A 100MOHM Inductor and Choke 71-SRR0804-7R5M
FIXED IND 7.5UH 1.4A 100MOHM SMD Product overview: SRR0804-7R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5UH, 1.4A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7.5UH, 1.4A, 100MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0804-7R5M can be used for catalog matching and distributor lookup.

FIXED IND 7.5UH 1.4A 100MOHM SMD Product overview: SRR0804-7R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5UH, 1.4A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7.5UH, 1.4A, 100MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0804-7R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 7.5Uh, 2.6A, Smd, Full Reel; Inductance Bourns - 16C0823 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 7.5Uh, 2.6A, Smd, Full Reel; Inductance Bourns
16C0823
Inductor, Shielded, 7.5Uh, 2.6A, Smd, Full Reel; Inductance Bourns 16C0823
INDUCTOR, SHIELDED, 7.5UH, 2.6A, SMD, FULL REEL; Inductance:7.5µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde d; Saturation Current (Isat):2.6A; Product Range:SRR0804 Series; Inductor Case / Package:-; Product Width:8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 7.5UH, 2.6A, SMD, FULL REEL; Inductance:7.5µH; RMS Current (Irms):1.4A; Inductor Construction:Shielded; Saturation Current (Isat):2.6A; Product Range:SRR0804 Series; Inductor Case / Package:-; Product Width:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273701-SRR0804-7R5M SRR0804-7R5M-ND 71-SRR0804-7R5M 16C0823
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 7.5UH 1.4A 100MOHM Inductor and Choke Inductor, Shielded, 7.5Uh, 2.6A, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J824JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1624055-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 0.8200 microH
View Details
2 suppliers
0402AF Ferrite Chip Inductors - 0402AF-221 0402AF-221XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details