Bourns, Inc. Fixed Inductors SRR0804-680K

Description
68µH Shielded Wirewound Inductor 450mA 700mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 450mA 700mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0804-680K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0804-680K-ND
Fixed Inductors SRR0804-680K-ND
68µH Shielded Wirewound Inductor 450mA 700mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 450mA 700mOhm Max Nonstandard

Buy Now Datasheet
SMD 68UH 450MA 700MOHM Inductor and Choke - 71-SRR0804-680K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 450MA 700MOHM Inductor and Choke
71-SRR0804-680K
SMD 68UH 450MA 700MOHM Inductor and Choke 71-SRR0804-680K
FIXED IND 68UH 450MA 700MOHM SMD Product overview: SRR0804-680K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 450MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 450MA, 700MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0804-680K can be used for catalog matching and distributor lookup.

FIXED IND 68UH 450MA 700MOHM SMD Product overview: SRR0804-680K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 450MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 450MA, 700MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0804-680K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273702-SRR0804-680K
Inductors, Coils, Chokes - Fixed Inductors 1273702-SRR0804-680K
Win Source Part Number: 1273702-SRR0804-680K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0804 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 68 µH Height - Seated (Max): 0.150" (3.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 22 @ 2.52MHz Frequency - Self Resonant: 11MHz Package / Case: Nonstandard DC Resistance (DCR): 700mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.413" L x 0.315" W (10.50mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 450 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRR0804 Current - Saturation (Isat): 800mA

Win Source Part Number: 1273702-SRR0804-680K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0804
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 68 µH
Height - Seated (Max): 0.150" (3.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 22 @ 2.52MHz
Frequency - Self Resonant: 11MHz
Package / Case: Nonstandard
DC Resistance (DCR): 700mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.413" L x 0.315" W (10.50mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 450 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: SRR0804
Current - Saturation (Isat): 800mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR0804-680K-ND 71-SRR0804-680K 1273702-SRR0804-680K
Product Name Fixed Inductors SMD 68UH 450MA 700MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-417-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers