Bourns, Inc. Fixed Inductors SRR0804-331K

Description
330µH Shielded Wirewound Inductor 190mA 2.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 190mA 2.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0804-331K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0804-331K-ND
Fixed Inductors SRR0804-331K-ND
330µH Shielded Wirewound Inductor 190mA 2.8Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 190mA 2.8Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRR0804-331K-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3130-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 43600 to ? microH
DCR 0.4890 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details