Bourns, Inc. Fixed Inductors SRR0804-220Y

Description
22µH Shielded Wirewound Inductor 800mA 250mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 800mA 250mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0804-220Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0804-220Y-ND
Fixed Inductors SRR0804-220Y-ND
22µH Shielded Wirewound Inductor 800mA 250mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 800mA 250mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273708-SRR0804-220Y
Inductors, Coils, Chokes - Fixed Inductors 1273708-SRR0804-220Y
Win Source Part Number: 1273708-SRR0804-220Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0804 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.150" (3.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Q @ Freq: 30 @ 2.52MHz Frequency - Self Resonant: 22MHz Package / Case: Nonstandard DC Resistance (DCR): 250mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.413" L x 0.315" W (10.50mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRR0804 Current - Saturation (Isat): 1.3A

Win Source Part Number: 1273708-SRR0804-220Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0804
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.150" (3.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Q @ Freq: 30 @ 2.52MHz
Frequency - Self Resonant: 22MHz
Package / Case: Nonstandard
DC Resistance (DCR): 250mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.413" L x 0.315" W (10.50mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: SRR0804
Current - Saturation (Isat): 1.3A

Buy Now Datasheet
SMD 22UH 800MA 250MOHM Inductor and Choke - 71-SRR0804-220Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 800MA 250MOHM Inductor and Choke
71-SRR0804-220Y
SMD 22UH 800MA 250MOHM Inductor and Choke 71-SRR0804-220Y
FIXED IND 22UH 800MA 250MOHM SMD Product overview: SRR0804-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 800MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 800MA, 250MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0804-220Y can be used for catalog matching and distributor lookup.

FIXED IND 22UH 800MA 250MOHM SMD Product overview: SRR0804-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 800MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 800MA, 250MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0804-220Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR0804-220Y-ND 1273708-SRR0804-220Y 71-SRR0804-220Y
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 22UH 800MA 250MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 5-1624113-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.2200 microH
View Details
5 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-47N 0402CS-47NXJRW , 0402CS-47NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details