Bourns, Inc. Fixed Inductors SRR0804-151K

Description
150µH Shielded Wirewound Inductor 300mA 1.3Ohm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 300mA 1.3Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0804-151K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0804-151K-ND
Fixed Inductors SRR0804-151K-ND
150µH Shielded Wirewound Inductor 300mA 1.3Ohm Max Nonstandard

150µH Shielded Wirewound Inductor 300mA 1.3Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273710-SRR0804-151K
Inductors, Coils, Chokes - Fixed Inductors 1273710-SRR0804-151K
Win Source Part Number: 1273710-SRR0804-151K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0804 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 150 µH Height - Seated (Max): 0.150" (3.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 53 @ 796kHz Frequency - Self Resonant: 7MHz Package / Case: Nonstandard DC Resistance (DCR): 1.3Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.413" L x 0.315" W (10.50mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRR0804 Current - Saturation (Isat): 500mA

Win Source Part Number: 1273710-SRR0804-151K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0804
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 150 µH
Height - Seated (Max): 0.150" (3.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 53 @ 796kHz
Frequency - Self Resonant: 7MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.3Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.413" L x 0.315" W (10.50mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: SRR0804
Current - Saturation (Isat): 500mA

Buy Now Datasheet
SMD 150UH 300MA 1.3OHM Inductor and Choke - 71-SRR0804-151K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150UH 300MA 1.3OHM Inductor and Choke
71-SRR0804-151K
SMD 150UH 300MA 1.3OHM Inductor and Choke 71-SRR0804-151K
FIXED IND 150UH 300MA 1.3OHM SMD Product overview: SRR0804-151K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 300MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 300MA, 1.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0804-151K can be used for catalog matching and distributor lookup.

FIXED IND 150UH 300MA 1.3OHM SMD Product overview: SRR0804-151K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 300MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 300MA, 1.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0804-151K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR0804-151K-ND 1273710-SRR0804-151K 71-SRR0804-151K
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 150UH 300MA 1.3OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2683JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 4-1879023-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 6.8 microH
View Details
2 suppliers
0201HT (0603) Low Profile Chip Inductor - 0201HT-0N5 0201HT-0N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details