Bourns, Inc. Inductor, Shielded, 10Uh, 2.2A, Smd, Full Reel; Inductance Bourns SRR0804-100M

Description
INDUCTOR, SHIELDED, 10UH, 2.2A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:SRR0804 Series; Inductor Case / Package:-; Product Length:10.5mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 10UH, 2.2A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:SRR0804 Series; Inductor Case / Package:-; Product Length:10.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 10Uh, 2.2A, Smd, Full Reel; Inductance Bourns - 16C0812 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 2.2A, Smd, Full Reel; Inductance Bourns
16C0812
Inductor, Shielded, 10Uh, 2.2A, Smd, Full Reel; Inductance Bourns 16C0812
INDUCTOR, SHIELDED, 10UH, 2.2A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:SRR0804 Series; Inductor Case / Package:-; Product Length:10.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 2.2A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):1.2A; Inductor Construction:Shielded; Saturation Current (Isat):2.2A; Product Range:SRR0804 Series; Inductor Case / Package:-; Product Length:10.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 16C0812
Product Name Inductor, Shielded, 10Uh, 2.2A, Smd, Full Reel; Inductance Bourns
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678191 - RS Components, Ltd.
Specs
Operating Temperature -55 C (-67 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details