Bourns, Inc. Fixed Inductors SRR0745A-820M

Description
82µH Shielded Inductor 780mA 400mOhm Max Nonstandard
Request a Quote Datasheet
Description
82µH Shielded Inductor 780mA 400mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR0745A-820MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0745A-820MTR-ND
Fixed Inductors 118-SRR0745A-820MTR-ND
82µH Shielded Inductor 780mA 400mOhm Max Nonstandard

82µH Shielded Inductor 780mA 400mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR0745A-820MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0745A-820MCT-ND
Fixed Inductors 118-SRR0745A-820MCT-ND
82µH Shielded Inductor 780mA 400mOhm Max Nonstandard

82µH Shielded Inductor 780mA 400mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR0745A-820MDKR-ND - DigiKey
Thief River Falls, MN, United States
82µH Shielded Inductor 780mA 400mOhm Max Nonstandard

82µH Shielded Inductor 780mA 400mOhm Max Nonstandard

Buy Now Datasheet
SMD 82UH 780MA 400MOHM Inductor and Choke - 71-SRR0745A-820M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82UH 780MA 400MOHM Inductor and Choke
71-SRR0745A-820M
SMD 82UH 780MA 400MOHM Inductor and Choke 71-SRR0745A-820M
FIXED IND 82UH 780MA 400MOHM SMD Product overview: SRR0745A-820M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 780MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 780MA, 400MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0745A-820M can be used for catalog matching and distributor lookup.

FIXED IND 82UH 780MA 400MOHM SMD Product overview: SRR0745A-820M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 780MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 780MA, 400MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0745A-820M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273715-SRR0745A-820M
Inductors, Coils, Chokes - Fixed Inductors 1273715-SRR0745A-820M
Win Source Part Number: 1273715-SRR0745A-820 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0745A Package: Tape & Reel Shielding: Shielded Inductance: 82 µH Height - Seated (Max): 0.185" (4.70mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 400mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 780 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR0745A-820MDKR,118 -SRR0745A-820MCT,SRR 0745A-820MTR,SRR0745 A-820MCT,SRR0745A-82 0MCT,SRR0745A-820MTR ,SRR0745A-820MDKR,11 8-SRR0745A-820MTR,11 8-SRR0745A-820MDKR Base Product Number: SRR0745A Current - Saturation (Isat): 900mA

Win Source Part Number: 1273715-SRR0745A-820M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0745A
Package: Tape & Reel
Shielding: Shielded
Inductance: 82 µH
Height - Seated (Max): 0.185" (4.70mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 400mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 780 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR0745A-820MDKR,118-SRR0745A-820MCT,SRR0745A-820MTR,SRR0745A-820MCT,SRR0745A-820MCT,SRR0745A-820MTR,SRR0745A-820MDKR,118-SRR0745A-820MTR,118-SRR0745A-820MDKR
Base Product Number: SRR0745A
Current - Saturation (Isat): 900mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR0745A-820MTR-ND 71-SRR0745A-820M 1273715-SRR0745A-820M
Product Name Fixed Inductors SMD 82UH 780MA 400MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers