Manufacturer: Bourns Inc.
Win Source Part Number: 897480-SRR0745A-680M
Series: SRR0745A
Operating Temperature Range: -40°C ~ 125°C
Features: 68 µH Shielded - Inductor 860 mA 300mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR0745A
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR0745A-680MTR, SRR0745A-680MCT, SRR0745A-680MDKR
FIXED IND 68UH 860MA 300MOHM SMD Product overview: SRR0745A-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 860MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 860MA, 300MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0745A-680M can be used for catalog matching and distributor lookup.
68µH Shielded Inductor 860mA 300mOhm Max Nonstandard
68µH Shielded Inductor 860mA 300mOhm Max Nonstandard
68µH Shielded Inductor 860mA 300mOhm Max Nonstandard
Surface Mount Power Inductor, AEC-Q200 SRR0745A Series, 68 H, 20%, Shielded, 0.3 ohm, 860 mA RoHS Compliant: Yes
INDUCTOR, 68UH, SHIELDED, 0.86A; Inductance:68µH; RMS Current (Irms):860mA; Inductor Construction:Shielde
INDUCTOR, 68UH, SHIELDED, 0.86A; Inductance:68µH; RMS Current (Irms):860mA; Inductor Construction:Shielde
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 897480-SRR0745A-680M | 71-SRR0745A-680M | SRR0745A-680MTR-ND | 31Y4638 | 41Y0292 | 33AK4549 |
| Product Name | Fixed Inductors - SRR0745A-680M | SMD 68UH 860MA 300MOHM Inductor and Choke | Fixed Inductors | Surface Mount Power Inductor, Aec-Q200 Srr0745A Series, 68 H, 20%, Shielded, 0.3 Ohm, 860 Ma Rohs Compliant Bourns | Inductor, 68Uh, Shielded, 0.86A; Inductance Bourns | Inductor, 68Uh, Shielded, 0.86A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Power Inductor | |||||
| Core Material | Ferrite | Ferrite | ||||
| Inductance Range | 68 microH | 68 microH | 68 microH |