Bourns, Inc. Fixed Inductors SRR0745A-561M

Description
560µH Shielded Inductor 260mA 2.6Ohm Max Nonstandard
Request a Quote Datasheet
Description
560µH Shielded Inductor 260mA 2.6Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0745A-561MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0745A-561MTR-ND
Fixed Inductors SRR0745A-561MTR-ND
560µH Shielded Inductor 260mA 2.6Ohm Max Nonstandard

560µH Shielded Inductor 260mA 2.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR0745A-561MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0745A-561MDKR-ND
Fixed Inductors SRR0745A-561MDKR-ND
560µH Shielded Inductor 260mA 2.6Ohm Max Nonstandard

560µH Shielded Inductor 260mA 2.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR0745A-561MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0745A-561MCT-ND
Fixed Inductors SRR0745A-561MCT-ND
560µH Shielded Inductor 260mA 2.6Ohm Max Nonstandard

560µH Shielded Inductor 260mA 2.6Ohm Max Nonstandard

Buy Now Datasheet
SMD 560UH 260MA 2.6OHM Inductor and Choke - 71-SRR0745A-561M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 560UH 260MA 2.6OHM Inductor and Choke
71-SRR0745A-561M
SMD 560UH 260MA 2.6OHM Inductor and Choke 71-SRR0745A-561M
FIXED IND 560UH 260MA 2.6OHM SMD Product overview: SRR0745A-561M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UH, 260MA, 2.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 560UH, 260MA, 2.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0745A-561M can be used for catalog matching and distributor lookup.

FIXED IND 560UH 260MA 2.6OHM SMD Product overview: SRR0745A-561M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UH, 260MA, 2.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 560UH, 260MA, 2.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0745A-561M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273717-SRR0745A-561M
Inductors, Coils, Chokes - Fixed Inductors 1273717-SRR0745A-561M
Win Source Part Number: 1273717-SRR0745A-561 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0745A Package: Tape & Reel Shielding: Shielded Inductance: 560 µH Height - Seated (Max): 0.185" (4.70mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 2.6Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 260 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR0745A-561MTR,SRR0 745A-561MCT,SRR0745A -561MDKR Base Product Number: SRR0745A Current - Saturation (Isat): 300mA

Win Source Part Number: 1273717-SRR0745A-561M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0745A
Package: Tape & Reel
Shielding: Shielded
Inductance: 560 µH
Height - Seated (Max): 0.185" (4.70mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 2.6Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 260 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR0745A-561MTR,SRR0745A-561MCT,SRR0745A-561MDKR
Base Product Number: SRR0745A
Current - Saturation (Isat): 300mA

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr0745A Series, 560 H, 20%, Shielded, 2.6 Ohm, 260 Ma Rohs Compliant Bourns - 31Y4637 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr0745A Series, 560 H, 20%, Shielded, 2.6 Ohm, 260 Ma Rohs Compliant Bourns
31Y4637
Surface Mount Power Inductor, Aec-Q200 Srr0745A Series, 560 H, 20%, Shielded, 2.6 Ohm, 260 Ma Rohs Compliant Bourns 31Y4637
Surface Mount Power Inductor, AEC-Q200 SRR0745A Series, 560 H, 20%, Shielded, 2.6 ohm, 260 mA RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRR0745A Series, 560 H, 20%, Shielded, 2.6 ohm, 260 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR0745A-561MTR-ND 71-SRR0745A-561M 1273717-SRR0745A-561M 31Y4637
Product Name Fixed Inductors SMD 560UH 260MA 2.6OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srr0745A Series, 560 H, 20%, Shielded, 2.6 Ohm, 260 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A22A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details