470µH Shielded Inductor 290mA 2.2Ohm Max Nonstandard
470µH Shielded Inductor 290mA 2.2Ohm Max Nonstandard
470µH Shielded Inductor 290mA 2.2Ohm Max Nonstandard
Surface Mount Power Inductor, AEC-Q200 SRR0745A Series, 470 H, 20%, Shielded, 2.2 ohm, 290 mA RoHS Compliant: Yes
INDUCTOR, 470UH, SHIELDED, 0.29A; Inductance:470µH; RMS Current (Irms):290mA; Inductor Construction:Shielde
INDUCTOR, 470UH, SHIELDED, 0.29A; Inductance:470µH; RMS Current (Irms):290mA; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRR0745A-471MCT-ND | 31Y4635 | 33AK4548 |
| Product Name | Fixed Inductors | Surface Mount Power Inductor, Aec-Q200 Srr0745A Series, 470 H, 20%, Shielded, 2.2 Ohm, 290 Ma Rohs Compliant Bourns | Inductor, 470Uh, Shielded, 0.29A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |