Bourns, Inc. Fixed Inductors SRR0745A-391M

Description
390µH Shielded Inductor 320mA 1.85Ohm Max Nonstandard
Request a Quote Datasheet
Description
390µH Shielded Inductor 320mA 1.85Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR0745A-391MDKR-ND - DigiKey
Thief River Falls, MN, United States
390µH Shielded Inductor 320mA 1.85Ohm Max Nonstandard

390µH Shielded Inductor 320mA 1.85Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR0745A-391MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0745A-391MTR-ND
Fixed Inductors 118-SRR0745A-391MTR-ND
390µH Shielded Inductor 320mA 1.85Ohm Max Nonstandard

390µH Shielded Inductor 320mA 1.85Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR0745A-391MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0745A-391MCT-ND
Fixed Inductors 118-SRR0745A-391MCT-ND
390µH Shielded Inductor 320mA 1.85Ohm Max Nonstandard

390µH Shielded Inductor 320mA 1.85Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr0745A Series, 390 H, 20%, Shielded, 1.85 Ohm, 320 Ma Rohs Compliant Bourns - 31Y4633 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr0745A Series, 390 H, 20%, Shielded, 1.85 Ohm, 320 Ma Rohs Compliant Bourns
31Y4633
Surface Mount Power Inductor, Aec-Q200 Srr0745A Series, 390 H, 20%, Shielded, 1.85 Ohm, 320 Ma Rohs Compliant Bourns 31Y4633
Surface Mount Power Inductor, AEC-Q200 SRR0745A Series, 390 H, 20%, Shielded, 1.85 ohm, 320 mA RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRR0745A Series, 390 H, 20%, Shielded, 1.85 ohm, 320 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR0745A-391MDKR-ND 31Y4633
Product Name Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srr0745A Series, 390 H, 20%, Shielded, 1.85 Ohm, 320 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers