Bourns, Inc. Fixed Inductors SRR0745A-331M

Description
330µH Shielded Inductor 340mA 1.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Inductor 340mA 1.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0745A-331MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0745A-331MTR-ND
Fixed Inductors SRR0745A-331MTR-ND
330µH Shielded Inductor 340mA 1.5Ohm Max Nonstandard

330µH Shielded Inductor 340mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR0745A-331MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0745A-331MCT-ND
Fixed Inductors SRR0745A-331MCT-ND
330µH Shielded Inductor 340mA 1.5Ohm Max Nonstandard

330µH Shielded Inductor 340mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR0745A-331MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0745A-331MDKR-ND
Fixed Inductors SRR0745A-331MDKR-ND
330µH Shielded Inductor 340mA 1.5Ohm Max Nonstandard

330µH Shielded Inductor 340mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
SMD 330UH 340MA 1.5OHM Inductor and Choke - 71-SRR0745A-331M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330UH 340MA 1.5OHM Inductor and Choke
71-SRR0745A-331M
SMD 330UH 340MA 1.5OHM Inductor and Choke 71-SRR0745A-331M
FIXED IND 330UH 340MA 1.5OHM SMD Product overview: SRR0745A-331M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 340MA, 1.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 340MA, 1.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0745A-331M can be used for catalog matching and distributor lookup.

FIXED IND 330UH 340MA 1.5OHM SMD Product overview: SRR0745A-331M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 340MA, 1.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 340MA, 1.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0745A-331M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273720-SRR0745A-331M
Inductors, Coils, Chokes - Fixed Inductors 1273720-SRR0745A-331M
Win Source Part Number: 1273720-SRR0745A-331 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0745A Package: Tape & Reel Shielding: Shielded Inductance: 330 µH Height - Seated (Max): 0.185" (4.70mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 1.5Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 340 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR0745A-331MDKR,SRR 0745A-331MCT,SRR0745 A-331MTR Base Product Number: SRR0745A Current - Saturation (Isat): 400mA

Win Source Part Number: 1273720-SRR0745A-331M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0745A
Package: Tape & Reel
Shielding: Shielded
Inductance: 330 µH
Height - Seated (Max): 0.185" (4.70mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 1.5Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 340 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR0745A-331MDKR,SRR0745A-331MCT,SRR0745A-331MTR
Base Product Number: SRR0745A
Current - Saturation (Isat): 400mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR0745A-331MTR-ND 71-SRR0745A-331M 1273720-SRR0745A-331M
Product Name Fixed Inductors SMD 330UH 340MA 1.5OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data