The Bourns SRR0745A-330M inductor features an inductance of 33 µH and is designed for a maximum RMS current of 1.35 A. It has a saturation current rating of 1.45 A and a maximum DC resistance of 0.15 ohms. This component is shielded, which helps reduce electromagnetic interference, making it suitable for sensitive applications. The inductor is RoHS compliant and AEC-Q200 qualified, indicating its suitability for automotive applications. It operates effectively within a temperature range of -40 °C to +125 °C and is packaged with 1000 pieces per reel for efficient handling.
Win Source Part Number: 1273721-SRR0745A-330
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0745A
Package: Tape & Reel
Shielding: Shielded
Inductance: 33 µH
Height - Seated (Max): 0.185" (4.70mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 150mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.35 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR0745A-330MDKR,SRR
Base Product Number: SRR0745A
Current - Saturation (Isat): 1.45A
33µH Shielded Inductor 1.35A 150mOhm Max Nonstandard
33µH Shielded Inductor 1.35A 150mOhm Max Nonstandard
33µH Shielded Inductor 1.35A 150mOhm Max Nonstandard
FIXED IND 33UH 1.35A 150MOHM SMD Product overview: SRR0745A-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.35A, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.35A, 150MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0745A-330M can be used for catalog matching and distributor lookup.
Bourns SRR0745A-330M Power Inductor
INDUCTOR, 33UH, SHIELDED, 1.35A; Inductance:33µH; RMS Current (Irms):1.35A; Inductor Construction:Shielde
INDUCTOR, 33UH, SHIELDED, 1.35A; Inductance:33µH; RMS Current (Irms):1.35A; Inductor Construction:Shielde
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273721-SRR0745A-330M | SRR0745A-330MTR-ND | 71-SRR0745A-330M | 466156 | 41Y0284 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 33UH 1.35A 150MOHM Inductor and Choke | Surface Mount Inductors | Inductor, 33Uh, Shielded, 1.35A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | |
| Technology | Standard | Power Inductor | |||
| Core Material | Ferrite | Ferrite | Ferrite | ||
| Application | RF Choke | Power Choke |