220µH Shielded Inductor 420mA 950mOhm Max Nonstandard
220µH Shielded Inductor 420mA 950mOhm Max Nonstandard
220µH Shielded Inductor 420mA 950mOhm Max Nonstandard
FIXED IND 220UH 420MA 950MOHM SM Product overview: SRR0745A-221M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 420MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 420MA, 950MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0745A-221M can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 897479-SRR0745A-221M
Series: SRR0745A
Operating Temperature Range: -40°C ~ 125°C
Features: 220 µH Shielded - Inductor 420 mA 950mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR0745A
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR0745A-221MCT, SRR0745A-221MTR, SRR0745A-221MDKR
INDUCTOR, 220UH, SHIELDED, 0.42A; Inductance:220µH; RMS Current (Irms):420mA; Inductor Construction:Shielde
INDUCTOR, 220UH, SHIELDED, 0.42A; Inductance:220µH; RMS Current (Irms):420mA; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRR0745A-221MTR-ND | 71-SRR0745A-221M | 897479-SRR0745A-221M | 41Y0281 |
| Product Name | Fixed Inductors | 220UH 420MA 950MOHM Inductor and Choke | Fixed Inductors - SRR0745A-221M | Inductor, 220Uh, Shielded, 0.42A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite | Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |