Bourns, Inc. Fixed Inductors SRR0745A-120M

Description
12µH Shielded Inductor 2A 62mOhm Max Nonstandard
Request a Quote Datasheet
Description
12µH Shielded Inductor 2A 62mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0745A-120MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0745A-120MDKR-ND
Fixed Inductors SRR0745A-120MDKR-ND
12µH Shielded Inductor 2A 62mOhm Max Nonstandard

12µH Shielded Inductor 2A 62mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR0745A-120MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0745A-120MTR-ND
Fixed Inductors SRR0745A-120MTR-ND
12µH Shielded Inductor 2A 62mOhm Max Nonstandard

12µH Shielded Inductor 2A 62mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR0745A-120MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0745A-120MCT-ND
Fixed Inductors SRR0745A-120MCT-ND
12µH Shielded Inductor 2A 62mOhm Max Nonstandard

12µH Shielded Inductor 2A 62mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273727-SRR0745A-120M
Inductors, Coils, Chokes - Fixed Inductors 1273727-SRR0745A-120M
Win Source Part Number: 1273727-SRR0745A-120 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0745A Package: Tape & Reel Shielding: Shielded Inductance: 12 µH Height - Seated (Max): 0.185" (4.70mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 62mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR0745A-120MCT,SRR0 745A-120MTR,SRR0745A -120MDKR Base Product Number: SRR0745A Current - Saturation (Isat): 2.3A

Win Source Part Number: 1273727-SRR0745A-120M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0745A
Package: Tape & Reel
Shielding: Shielded
Inductance: 12 µH
Height - Seated (Max): 0.185" (4.70mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 62mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR0745A-120MCT,SRR0745A-120MTR,SRR0745A-120MDKR
Base Product Number: SRR0745A
Current - Saturation (Isat): 2.3A

Buy Now Datasheet
SMD 12UH 2A 62 MOHM Inductor and Choke - 71-SRR0745A-120M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12UH 2A 62 MOHM Inductor and Choke
71-SRR0745A-120M
SMD 12UH 2A 62 MOHM Inductor and Choke 71-SRR0745A-120M
FIXED IND 12UH 2A 62 MOHM SMD Product overview: SRR0745A-120M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 2A, 62 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 2A, 62 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0745A-120M can be used for catalog matching and distributor lookup.

FIXED IND 12UH 2A 62 MOHM SMD Product overview: SRR0745A-120M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 2A, 62 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 2A, 62 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0745A-120M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 12Uh, Shielded, 2A; Inductance Bourns - 33AK4541 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Uh, Shielded, 2A; Inductance Bourns
33AK4541
Inductor, 12Uh, Shielded, 2A; Inductance Bourns 33AK4541
INDUCTOR, 12UH, SHIELDED, 2A; Inductance:12µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.3A; Product Range:SRR0745A Series; DC Resistance Max:0.062ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 12UH, SHIELDED, 2A; Inductance:12µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):2.3A; Product Range:SRR0745A Series; DC Resistance Max:0.062ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 12Uh, Shielded, 2A; Inductance Bourns - 41Y0274 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Uh, Shielded, 2A; Inductance Bourns
41Y0274
Inductor, 12Uh, Shielded, 2A; Inductance Bourns 41Y0274
INDUCTOR, 12UH, SHIELDED, 2A; Inductance:12µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.3A; Product Range:SRR0745A Series; DC Resistance Max:0.062ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 12UH, SHIELDED, 2A; Inductance:12µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):2.3A; Product Range:SRR0745A Series; DC Resistance Max:0.062ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR0745A-120MDKR-ND 1273727-SRR0745A-120M 71-SRR0745A-120M 33AK4541
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 12UH 2A 62 MOHM Inductor and Choke Inductor, 12Uh, Shielded, 2A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-034 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 120000 to 2500 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details