Bourns, Inc. Fixed Inductors SRR0735A-820M

Description
82µH Shielded Wirewound Inductor 630mA 480mOhm Max Nonstandard
Request a Quote Datasheet
Description
82µH Shielded Wirewound Inductor 630mA 480mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0735A-820MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0735A-820MDKR-ND
Fixed Inductors SRR0735A-820MDKR-ND
82µH Shielded Wirewound Inductor 630mA 480mOhm Max Nonstandard

82µH Shielded Wirewound Inductor 630mA 480mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR0735A-820MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0735A-820MCT-ND
Fixed Inductors SRR0735A-820MCT-ND
82µH Shielded Wirewound Inductor 630mA 480mOhm Max Nonstandard

82µH Shielded Wirewound Inductor 630mA 480mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR0735A-820MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0735A-820MTR-ND
Fixed Inductors SRR0735A-820MTR-ND
82µH Shielded Wirewound Inductor 630mA 480mOhm Max Nonstandard

82µH Shielded Wirewound Inductor 630mA 480mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRR0735A-820MDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-627-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details