680µH Shielded Wirewound Inductor 210mA 4Ohm Max Nonstandard
680µH Shielded Wirewound Inductor 210mA 4Ohm Max Nonstandard
680µH Shielded Wirewound Inductor 210mA 4Ohm Max Nonstandard
Win Source Part Number: 1273728-SRR0735A-681
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0735A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 680 µH
Height - Seated (Max): 0.146" (3.70mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 4Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 210 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR0735A-681M,SRR073
Base Product Number: SRR0735A
Current - Saturation (Isat): 220mA
FIXED IND 680UH 210MA 4 OHM SMD Product overview: SRR0735A-681M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 210MA, 4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 210MA, 4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0735A-681M can be used for catalog matching and distributor lookup.
Surface Mount Power Inductor, AEC-Q200 SRR0735A Series, 680 H, 20%, Shielded, 4 ohm, 210 mA RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRR0735A-681MDKR-ND | 1273728-SRR0735A-681M | 71-SRR0735A-681M | 87X9441 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 680UH 210MA 4 OHM Inductor and Choke | Surface Mount Power Inductor, Aec-Q200 Srr0735A Series, 680 H, 20%, Shielded, 4 Ohm, 210 Ma Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |