Bourns, Inc. Fixed Inductors SRR0735A-471M

Description
470µH Shielded Wirewound Inductor 260mA 2.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Wirewound Inductor 260mA 2.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0735A-471MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0735A-471MCT-ND
Fixed Inductors SRR0735A-471MCT-ND
470µH Shielded Wirewound Inductor 260mA 2.8Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 260mA 2.8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR0735A-471MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0735A-471MTR-ND
Fixed Inductors SRR0735A-471MTR-ND
470µH Shielded Wirewound Inductor 260mA 2.8Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 260mA 2.8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR0735A-471MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0735A-471MDKR-ND
Fixed Inductors SRR0735A-471MDKR-ND
470µH Shielded Wirewound Inductor 260mA 2.8Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 260mA 2.8Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr0735A Series, 470 H, 20%, Shielded, 2.8 Ohm, 260 Ma Rohs Compliant Bourns - 87X9437 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr0735A Series, 470 H, 20%, Shielded, 2.8 Ohm, 260 Ma Rohs Compliant Bourns
87X9437
Surface Mount Power Inductor, Aec-Q200 Srr0735A Series, 470 H, 20%, Shielded, 2.8 Ohm, 260 Ma Rohs Compliant Bourns 87X9437
Surface Mount Power Inductor, AEC-Q200 SRR0735A Series, 470 H, 20%, Shielded, 2.8 ohm, 260 mA RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRR0735A Series, 470 H, 20%, Shielded, 2.8 ohm, 260 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR0735A-471MCT-ND 87X9437
Product Name Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srr0735A Series, 470 H, 20%, Shielded, 2.8 Ohm, 260 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3-127-619-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2825-025 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 120000 to 2500 microH
View Details
2 suppliers
Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers