Bourns, Inc. SMD 18UH 1.4A 125 MOHM Inductor and Choke SRR0735A-180M

Description
FIXED IND 18UH 1.4A 125 MOHM SMD Product overview: SRR0735A-180M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 1.4A, 125 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 1.4A, 125 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0735A-180M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 18UH 1.4A 125 MOHM SMD Product overview: SRR0735A-180M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 1.4A, 125 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 1.4A, 125 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0735A-180M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 18UH 1.4A 125 MOHM Inductor and Choke - 71-SRR0735A-180M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18UH 1.4A 125 MOHM Inductor and Choke
71-SRR0735A-180M
SMD 18UH 1.4A 125 MOHM Inductor and Choke 71-SRR0735A-180M
FIXED IND 18UH 1.4A 125 MOHM SMD Product overview: SRR0735A-180M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 1.4A, 125 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 1.4A, 125 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0735A-180M can be used for catalog matching and distributor lookup.

FIXED IND 18UH 1.4A 125 MOHM SMD Product overview: SRR0735A-180M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 1.4A, 125 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 1.4A, 125 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0735A-180M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273735-SRR0735A-180M
Inductors, Coils, Chokes - Fixed Inductors 1273735-SRR0735A-180M
Win Source Part Number: 1273735-SRR0735A-180 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0735A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 18 µH Height - Seated (Max): 0.146" (3.70mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 125mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.4 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR0735A-180MCT,118- SRR0735A-180MDKR,SRR 0735A-180MDKR,SRR073 5A-180MTR,SRR0735A-1 80MDKR,SRR0735A-180M ,SRR0735A-180MTR,118 -SRR0735A-180MTR,SRR 0735A-180MCT,118-SRR 0735A-180MCT Base Product Number: SRR0735A Current - Saturation (Isat): 1.4A

Win Source Part Number: 1273735-SRR0735A-180M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0735A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 18 µH
Height - Seated (Max): 0.146" (3.70mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 125mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.4 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR0735A-180MCT,118-SRR0735A-180MDKR,SRR0735A-180MDKR,SRR0735A-180MTR,SRR0735A-180MDKR,SRR0735A-180M,SRR0735A-180MTR,118-SRR0735A-180MTR,SRR0735A-180MCT,118-SRR0735A-180MCT
Base Product Number: SRR0735A
Current - Saturation (Isat): 1.4A

Buy Now Datasheet
Fixed Inductors - 118-SRR0735A-180MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0735A-180MCT-ND
Fixed Inductors 118-SRR0735A-180MCT-ND
18µH Shielded Wirewound Inductor 1.4A 125mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 1.4A 125mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR0735A-180MDKR-ND - DigiKey
Thief River Falls, MN, United States
18µH Shielded Wirewound Inductor 1.4A 125mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 1.4A 125mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR0735A-180MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0735A-180MTR-ND
Fixed Inductors 118-SRR0735A-180MTR-ND
18µH Shielded Wirewound Inductor 1.4A 125mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 1.4A 125mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr0735A Series, 18 H, 20%, Shielded, 0.125 Ohm, 1.4 A Rohs Compliant Bourns - 87X9426 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr0735A Series, 18 H, 20%, Shielded, 0.125 Ohm, 1.4 A Rohs Compliant Bourns
87X9426
Surface Mount Power Inductor, Aec-Q200 Srr0735A Series, 18 H, 20%, Shielded, 0.125 Ohm, 1.4 A Rohs Compliant Bourns 87X9426
Surface Mount Power Inductor, AEC-Q200 SRR0735A Series, 18 H, 20%, Shielded, 0.125 ohm, 1.4 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRR0735A Series, 18 H, 20%, Shielded, 0.125 ohm, 1.4 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR0735A-180M 1273735-SRR0735A-180M 118-SRR0735A-180MCT-ND 87X9426
Product Name SMD 18UH 1.4A 125 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srr0735A Series, 18 H, 20%, Shielded, 0.125 Ohm, 1.4 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 18 microH 18 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
10A 1.2mH Inductor and Choke - 166-10VS1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1200 microH
Standards and Certifications RoHS
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-15N 0402DC-15NXJRW , 0402DC-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details