Bourns, Inc. Fixed Inductors SRR0735A-151M

Description
150µH Shielded Wirewound Inductor 470mA 930mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 470mA 930mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0735A-151MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0735A-151MDKR-ND
Fixed Inductors SRR0735A-151MDKR-ND
150µH Shielded Wirewound Inductor 470mA 930mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 470mA 930mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR0735A-151MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0735A-151MTR-ND
Fixed Inductors SRR0735A-151MTR-ND
150µH Shielded Wirewound Inductor 470mA 930mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 470mA 930mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR0735A-151MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0735A-151MCT-ND
Fixed Inductors SRR0735A-151MCT-ND
150µH Shielded Wirewound Inductor 470mA 930mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 470mA 930mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr0735A Series, 150 H, 20%, Shielded, 0.93 Ohm, 470 Ma Rohs Compliant Bourns - 87X9425 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr0735A Series, 150 H, 20%, Shielded, 0.93 Ohm, 470 Ma Rohs Compliant Bourns
87X9425
Surface Mount Power Inductor, Aec-Q200 Srr0735A Series, 150 H, 20%, Shielded, 0.93 Ohm, 470 Ma Rohs Compliant Bourns 87X9425
Surface Mount Power Inductor, AEC-Q200 SRR0735A Series, 150 H, 20%, Shielded, 0.93 ohm, 470 mA RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRR0735A Series, 150 H, 20%, Shielded, 0.93 ohm, 470 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR0735A-151MDKR-ND 87X9425
Product Name Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srr0735A Series, 150 H, 20%, Shielded, 0.93 Ohm, 470 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Toroidal Inductor Kit, 30Pcs; Inductor Kit Type Triad Magnetics - 23C1510 - Newark, An Avnet Company
Specs
Technology Toroid
Standards and Certifications RoHS
View Details
100uH 6A 25mOhm Inductor and Choke - 839-DSO1-40-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Surface Mount Inductors - 1702837 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details