Win Source Part Number: 1273738-SRR0735A-101
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0735A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 100 µH
Height - Seated (Max): 0.146" (3.70mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 630mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 540 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR0735A-101M,SRR073
Base Product Number: SRR0735A
Current - Saturation (Isat): 600mA
100µH Shielded Wirewound Inductor 540mA 630mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 540mA 630mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 540mA 630mOhm Max Nonstandard
FIXED IND 100UH 540MA 630MOHM SM Product overview: SRR0735A-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 540MA, 630MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 540MA, 630MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0735A-101M can be used for catalog matching and distributor lookup.
Surface Mount Power Inductor, AEC-Q200 SRR0735A Series, 100 H, 20%, Shielded, 0.63 ohm, 540 mA RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273738-SRR0735A-101M | SRR0735A-101MTR-ND | 71-SRR0735A-101M | 87X9421 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 100UH 540MA 630MOHM Inductor and Choke | Surface Mount Power Inductor, Aec-Q200 Srr0735A Series, 100 H, 20%, Shielded, 0.63 Ohm, 540 Ma Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |
| Application | RF Choke |