FIXED IND 10UH 2.1A 72 MOHM SMD Product overview: SRR0735A-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.1A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.1A, 72 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0735A-100M can be used for catalog matching and distributor lookup.
10µH Shielded Wirewound Inductor 2.1A 72mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 2.1A 72mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 2.1A 72mOhm Max Nonstandard
Win Source Part Number: 1273739-SRR0735A-100
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0735A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.146" (3.70mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 72mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.1 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR0735A-100MTR,SRR0
Base Product Number: SRR0735A
Current - Saturation (Isat): 1.85A
Surface Mount Power Inductor, AEC-Q200 SRR0735A Series, 10 H, 20%, Shielded, 0.072 ohm, 2.1 A RoHS Compliant: Yes
INDUCTOR, 10UH, SHIELDED, 2.1A; Inductance:10µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde
FIXED IND 10UH 2.1A 72 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR0735A-100M | SRR0735A-100MCT-ND | 1273739-SRR0735A-100M | 87X9420 | 06X7556 | SRR0735A-100M |
| Product Name | SMD 10UH 2.1A 72 MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Surface Mount Power Inductor, Aec-Q200 Srr0735A Series, 10 H, 20%, Shielded, 0.072 Ohm, 2.1 A Rohs Compliant Bourns | Inductor, 10Uh, Shielded, 2.1A; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH |