Bourns, Inc. Inductor and Choke SRR0618-2R2ML

Description
Product overview: SRR0618-2R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0618-2R2ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Product overview: SRR0618-2R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0618-2R2ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 71-SRR0618-2R2ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-SRR0618-2R2ML
Inductor and Choke 71-SRR0618-2R2ML
Product overview: SRR0618-2R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0618-2R2ML can be used for catalog matching and distributor lookup.

Product overview: SRR0618-2R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0618-2R2ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273745-SRR0618-2R2ML
Inductors, Coils, Chokes - Fixed Inductors 1273745-SRR0618-2R2ML
Win Source Part Number: 1273745-SRR0618-2R2M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0618 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.063" (1.60mm) Standard Package: 900 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 30 @ 100kHz Frequency - Self Resonant: 95MHz Package / Case: Nonstandard DC Resistance (DCR): 50mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRR0618 Product Status: Obsolete Current - Saturation (Isat): 2.1A

Win Source Part Number: 1273745-SRR0618-2R2ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0618
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.063" (1.60mm)
Standard Package: 900
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 30 @ 100kHz
Frequency - Self Resonant: 95MHz
Package / Case: Nonstandard
DC Resistance (DCR): 50mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: SRR0618
Product Status: Obsolete
Current - Saturation (Isat): 2.1A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR0618-2R2ML 1273745-SRR0618-2R2ML
Product Name Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Mounting Option SMD (SMT) Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 2.2 microH 2.2 microH
Inductance Tolerance 20 (+/- %)
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 237-2279-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0402-2154JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details