Win Source Part Number: 1273750-SRR0604-6R8M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0604
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 20 @ 7.96MHz
Frequency - Self Resonant: 37MHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 70mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.6 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR0604-6R8MLCT,-SR
Base Product Number: SRR0604
Current - Saturation (Isat): 2.05A
FIXED IND 6.8UH 1.6A 70 MOHM SMD Product overview: SRR0604-6R8ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.6A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.6A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-6R8ML can be used for catalog matching and distributor lookup.
6.8µH Shielded Inductor 1.6A 70mOhm Max Nonstandard, Corner Terminals
6.8µH Shielded Inductor 1.6A 70mOhm Max Nonstandard, Corner Terminals
FIXED IND 6.8UH 1.6A 70 MOHM SMD
INDUCTOR, SHIELDED, 6.8UH, 2.05A, SMD; Inductance:6.8µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde
Surface Mount Power Inductor, SRR0604 Series, 6.8 H, 20%, Shielded, 0.07 ohm, 1.6 A RoHS Compliant: Yes
INDUCTOR, SHIELDED, 6.8UH, 2.05A, SMD, FULL REEL; Inductance:6.8µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde
FIXED IND 6.8UH 1.6A 70 MOHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273750-SRR0604-6R8ML | 71-SRR0604-6R8ML | 118-SRR0604-6R8MLTR-ND | 62K3121 | 47Y7199 | 61J8926 | SRR0604-6R8ML |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 6.8UH 1.6A 70 MOHM Inductor and Choke | Fixed Inductors | Inductor, Shielded, 6.8Uh, 2.05A, Smd; Inductance Bourns | Surface Mount Power Inductor, Srr0604 Series, 6.8 H, 20%, Shielded, 0.07 Ohm, 1.6 A Rohs Compliant Bourns | Inductor, Shielded, 6.8Uh, 2.05A, Smd, Full Reel; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Application | RF Choke |