FIXED IND 47UH 600MA 360MOHM SMD Product overview: SRR0604-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 600MA, 360MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 600MA, 360MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-470KL can be used for catalog matching and distributor lookup.
47µH Shielded Inductor 600mA 360mOhm Max Nonstandard, Corner Terminals
47µH Shielded Inductor 600mA 360mOhm Max Nonstandard, Corner Terminals
FIXED IND 47UH 600MA 360 MOHM
Manufacturer: Bourns Inc.
Win Source Part Number: 897474-SRR0604-470KL
Series: SRR0604
Operating Temperature Range: -40°C ~ 125°C
Features: 47 µH Shielded Wirewound Inductor 600 mA 360mOhm Max Nonstandard, Corner Terminals
Package: Reel - TR
Package: Nonstandard, Corner Terminals
Mounting: Surface Mount
Family Name: SRR0604
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SRR0604-470KL, -SRR0604-470KLTR, SRR0604470KL, SRR0604-470KLTR, SRR0604-470KLCT, -SRR0604-470KLCT
FIXED IND 47UH 600MA 360MOHM SMD
Surface Mount Power Inductor, SRR0604 Series, 47 H, 10%, Shielded, 0.36 ohm, 600 mA RoHS Compliant: Yes
INDUCTOR, SHIELDED, 47UH, 800MA, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):600mA; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 47UH, 800MA, SMD; Inductance:47µH; RMS Current (Irms):600mA; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR0604-470KL | 118-SRR0604-470KLTR-ND | 1808955 | 897474-SRR0604-470KL | SRR0604-470KL | 58T5164 | 28X2540 | 61J8923 |
| Product Name | SMD 47UH 600MA 360MOHM Inductor and Choke | Fixed Inductors | Surface Mount Inductors | Fixed Inductors - SRR0604-470KL | Fixed Inductors | Surface Mount Power Inductor, Srr0604 Series, 47 H, 10%, Shielded, 0.36 Ohm, 600 Ma Rohs Compliant Bourns | Inductor, Shielded, 47Uh, 800Ma, Smd, Full Reel; Inductance Bourns | Inductor, Shielded, 47Uh, 800Ma, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||||
| Inductance Range | 47 microH | 47 microH | 47 microH | 47 microH | 47 microH |