Win Source Part Number: 1273751-SRR0604-331K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0604
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 330 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 18 @ 796kHz
Frequency - Self Resonant: 7MHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 2.1Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR0604-331KLTR,-SR
Base Product Number: SRR0604
Current - Saturation (Isat): 280mA
FIXED IND 330UH 200MA 2.1OHM SMD Product overview: SRR0604-331KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 200MA, 2.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 200MA, 2.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-331KL can be used for catalog matching and distributor lookup.
330µH Shielded Wirewound Inductor 200mA 2.1Ohm Max Nonstandard, Corner Terminals
FIXED IND 330UH 200MA 2.1 OHM
330µH Shielded Wirewound Inductor 200mA 2.1Ohm Max Nonstandard, Corner Terminals
POWER INDUCTOR, 330UH, 0.2A, SHIELDED; Inductance:330µH; RMS Current (Irms):200mA; Inductor Construction:Shielde
INDUCTOR, 330UH, SHIELDED, 0.2A; Inductance:330µH; RMS Current (Irms):200mA; Inductor Construction:Shielde
INDUCTOR, 330UH, SHIELDED, 0.2A; Inductance:330µH; RMS Current (Irms):200mA; Inductor Construction:Shielde
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273751-SRR0604-331KL | 1229219 | 1728494 | 71-SRR0604-331KL | 118-SRR0604-331KLCT-ND | 64AH8773 | 61J8921 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | SMD 330UH 200MA 2.1OHM Inductor and Choke | Fixed Inductors | Power Inductor, 330Uh, 0.2A, Shielded; Inductance Bourns | Inductor, 330Uh, Shielded, 0.2A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | ||
| Technology | Standard; Wirewound | Wirewound | Wirewound | Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Application | RF Choke |