Bourns, Inc. Fixed Inductors SRR0604-330YL

Description
33µH Shielded Wirewound Inductor Nonstandard, Corner Terminals
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor Nonstandard, Corner Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0604-330YL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0604-330YL-ND
Fixed Inductors SRR0604-330YL-ND
33µH Shielded Wirewound Inductor Nonstandard, Corner Terminals

33µH Shielded Wirewound Inductor Nonstandard, Corner Terminals

Buy Now Datasheet
SMD 33UH Inductor and Choke - 71-SRR0604-330YL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH Inductor and Choke
71-SRR0604-330YL
SMD 33UH Inductor and Choke 71-SRR0604-330YL
FIXED IND 33UH SMD Product overview: SRR0604-330YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-330YL can be used for catalog matching and distributor lookup.

FIXED IND 33UH SMD Product overview: SRR0604-330YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-330YL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273748-SRR0604-330YL
Inductors, Coils, Chokes - Fixed Inductors 1273748-SRR0604-330YL
Win Source Part Number: 1273748-SRR0604-330Y L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0604 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Material - Core: Ferrite Package / Case: Nonstandard, Corner Terminals Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRR0604

Win Source Part Number: 1273748-SRR0604-330YL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0604
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 33 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Material - Core: Ferrite
Package / Case: Nonstandard, Corner Terminals
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: SRR0604

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR0604-330YL-ND 71-SRR0604-330YL 1273748-SRR0604-330YL
Product Name Fixed Inductors SMD 33UH Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Application RF Choke RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 33.16 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers