FIXED IND 33UH 700MA 250MOHM SMD Product overview: SRR0604-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 700MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 700MA, 250MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-330KL can be used for catalog matching and distributor lookup.
33µH Shielded Inductor 700mA 250mOhm Max Nonstandard, Corner Terminals
33µH Shielded Inductor 700mA 250mOhm Max Nonstandard, Corner Terminals
33µH Shielded Inductor 700mA 250mOhm Max Nonstandard, Corner Terminals
Win Source Part Number: 998996-SRR0604-330KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0604
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 33 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 16 @ 2.52MHz
Frequency - Self Resonant: 21MHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 250mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR0604-330KLCT,SRR
Base Product Number: SRR0604
Current - Saturation (Isat): 950mA
Bourns SRR0604-330KL Power Inductor
INDUCTOR, SHIELDED, 33UH, 0.7A, 10%; Inductance:33µH; RMS Current (Irms):700mA; Inductor Construction:Shielde
Surface Mount Power Inductor, SRR0604 Series, 33 H, 10%, Shielded, 0.25 ohm, 700 mA RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR0604-330KL | SRR0604-330KLCT-ND | 998996-SRR0604-330KL | 466151 | 44AC1996 | 64X7101 |
| Product Name | SMD 33UH 700MA 250MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Surface Mount Inductors | Inductor, Shielded, 33Uh, 0.7A, 10%; Inductance Bourns | Surface Mount Power Inductor, Srr0604 Series, 33 H, 10%, Shielded, 0.25 Ohm, 700 Ma Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |||
| Inductance Range | 33 microH | 33 microH | 33 microH | 33 microH |