2.2mH Shielded Wirewound Inductor 100mA 16Ohm Max Nonstandard, Corner Terminals
2.2mH Shielded Wirewound Inductor 100mA 16Ohm Max Nonstandard, Corner Terminals
2.2mH Shielded Wirewound Inductor 100mA 16Ohm Max Nonstandard, Corner Terminals
Win Source Part Number: 1273756-SRR0604-222K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0604
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 mH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 80 @ 252kHz
Frequency - Self Resonant: 650kHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 16Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRR0604-222KLTR,SRR0
Base Product Number: SRR0604
Current - Saturation (Isat): 80mA
FIXED IND 2.2MH 100MA 16 OHM SMD Product overview: SRR0604-222KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2MH, 100MA, 16 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2MH, 100MA, 16 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-222KL can be used for catalog matching and distributor lookup.
INDUCTOR, 2200UH, SHIELDED, 0.1A; Inductance:2.2mH; RMS Current (Irms):100mA; Inductor Construction:Shielde
Surface Mount Power Inductor, SRR0604 Series, 2.2 mH, 10%, Shielded, 16 ohm, 100 mA RoHS Compliant: Yes
FIXED IND 2.2MH 100MA 16 OHM SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRR0604-222KLTR-ND | 1273756-SRR0604-222KL | 71-SRR0604-222KL | 61J8917 | 06X7555 | SRR0604-222KL |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 2.2MH 100MA 16 OHM Inductor and Choke | Inductor, 2200Uh, Shielded, 0.1A; Inductance Bourns | Surface Mount Power Inductor, Srr0604 Series, 2.2 Mh, 10%, Shielded, 16 Ohm, 100 Ma Rohs Compliant Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | Fixed | ||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |