Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR0604-221KL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1328416-SRR0604-221K L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm) Inductance: 220 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 10MHz DC Resistance (DCR): 1.7Ohm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard, Corner Terminals ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 250 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR0604-221KLCT,-SRR 0604-221KLCT,SRR0604 -221KLTR,-SRR0604-22 1KLTR,SRR0604221KL,- SRR0604-221KL Base Product Number: SRR0604 Current - Saturation (Isat): 320mA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1328416-SRR0604-221K L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm) Inductance: 220 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 10MHz DC Resistance (DCR): 1.7Ohm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard, Corner Terminals ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 250 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR0604-221KLCT,-SRR 0604-221KLCT,SRR0604 -221KLTR,-SRR0604-22 1KLTR,SRR0604221KL,- SRR0604-221KL Base Product Number: SRR0604 Current - Saturation (Isat): 320mA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1328416-SRR0604-221KL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328416-SRR0604-221KL
Inductors, Coils, Chokes - Fixed Inductors 1328416-SRR0604-221KL
Manufacturer: Bourns Inc. Win Source Part Number: 1328416-SRR0604-221K L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm) Inductance: 220 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 10MHz DC Resistance (DCR): 1.7Ohm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard, Corner Terminals ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 250 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR0604-221KLCT,-SRR 0604-221KLCT,SRR0604 -221KLTR,-SRR0604-22 1KLTR,SRR0604221KL,- SRR0604-221KL Base Product Number: SRR0604 Current - Saturation (Isat): 320mA RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1328416-SRR0604-221KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm)
Inductance: 220 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 10MHz
DC Resistance (DCR): 1.7Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard, Corner Terminals
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR0604-221KLCT,-SRR0604-221KLCT,SRR0604-221KLTR,-SRR0604-221KLTR,SRR0604221KL,-SRR0604-221KL
Base Product Number: SRR0604
Current - Saturation (Isat): 320mA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 220UH 250MA 1.7OHM Inductor and Choke - 71-SRR0604-221KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220UH 250MA 1.7OHM Inductor and Choke
71-SRR0604-221KL
SMD 220UH 250MA 1.7OHM Inductor and Choke 71-SRR0604-221KL
FIXED IND 220UH 250MA 1.7OHM SMD Product overview: SRR0604-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 250MA, 1.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 250MA, 1.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-221KL can be used for catalog matching and distributor lookup.

FIXED IND 220UH 250MA 1.7OHM SMD Product overview: SRR0604-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 250MA, 1.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 250MA, 1.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-221KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRR0604-221KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0604-221KLTR-ND
Fixed Inductors 118-SRR0604-221KLTR-ND
220µH Shielded Inductor 250mA 1.7Ohm Max Nonstandard, Corner Terminals

220µH Shielded Inductor 250mA 1.7Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 118-SRR0604-221KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0604-221KLCT-ND
Fixed Inductors 118-SRR0604-221KLCT-ND
220µH Shielded Inductor 250mA 1.7Ohm Max Nonstandard, Corner Terminals

220µH Shielded Inductor 250mA 1.7Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 118-SRR0604-221KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220UH 250MA 1.7 OHM

FIXED IND 220UH 250MA 1.7 OHM

Buy Now Datasheet
Inductor, Power, 220Uh, Shielded; Inductance Bourns - 96Y6017 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 220Uh, Shielded; Inductance Bourns
96Y6017
Inductor, Power, 220Uh, Shielded; Inductance Bourns 96Y6017
INDUCTOR, POWER, 220UH, SHIELDED; Inductance:220µH; RMS Current (Irms):250mA; Inductor Construction:Shielde d; Saturation Current (Isat):320mA; Product Range:-; Power Inductor Case:6.5mm x 6.5mm x 4.8mm; DC Resistance Max:1.7ohm; RoHS Compliant: Yes

INDUCTOR, POWER, 220UH, SHIELDED; Inductance:220µH; RMS Current (Irms):250mA; Inductor Construction:Shielded; Saturation Current (Isat):320mA; Product Range:-; Power Inductor Case:6.5mm x 6.5mm x 4.8mm; DC Resistance Max:1.7ohm; RoHS Compliant: Yes

Supplier's Site
Inductor, 220Uh, Shielded, 0.25A; Inductance Bourns - 61J8916 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, Shielded, 0.25A; Inductance Bourns
61J8916
Inductor, 220Uh, Shielded, 0.25A; Inductance Bourns 61J8916
INDUCTOR, 220UH, SHIELDED, 0.25A; Inductance:220µH; RMS Current (Irms):250mA; Inductor Construction:Shielde d; Saturation Current (Isat):320mA; Product Range:SRR0604 Series; Inductor Case / Package:-; DC Resistance Max:1.7ohm RoHS Compliant: Yes

INDUCTOR, 220UH, SHIELDED, 0.25A; Inductance:220µH; RMS Current (Irms):250mA; Inductor Construction:Shielded; Saturation Current (Isat):320mA; Product Range:SRR0604 Series; Inductor Case / Package:-; DC Resistance Max:1.7ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 220Uh, Shielded, 0.25A; Inductance Bourns - 33AK4535 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, Shielded, 0.25A; Inductance Bourns
33AK4535
Inductor, 220Uh, Shielded, 0.25A; Inductance Bourns 33AK4535
INDUCTOR, 220UH, SHIELDED, 0.25A; Inductance:220µH; RMS Current (Irms):250mA; Inductor Construction:Shielde d; Saturation Current (Isat):320mA; Product Range:SRR0604 Series; Inductor Case / Package:-; DC Resistance Max:1.7ohm RoHS Compliant: Yes

INDUCTOR, 220UH, SHIELDED, 0.25A; Inductance:220µH; RMS Current (Irms):250mA; Inductor Construction:Shielded; Saturation Current (Isat):320mA; Product Range:SRR0604 Series; Inductor Case / Package:-; DC Resistance Max:1.7ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1328416-SRR0604-221KL 71-SRR0604-221KL 118-SRR0604-221KLTR-ND 96Y6017
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 220UH 250MA 1.7OHM Inductor and Choke Fixed Inductors Inductor, Power, 220Uh, Shielded; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3639B100NT-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details