FIXED IND 22UH 900MA 190MOHM SMD Product overview: SRR0604-220ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 900MA, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 900MA, 190MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-220ML can be used for catalog matching and distributor lookup.
FIXED IND 22UH 900MA 190 MOHM
22µH Shielded Wirewound Inductor 900mA 190mOhm Max Nonstandard, Corner Terminals
22µH Shielded Wirewound Inductor 900mA 190mOhm Max Nonstandard, Corner Terminals
Manufacturer: Bourns Inc.
Win Source Part Number: 897473-SRR0604-220ML
Series: SRR0604
Operating Temperature Range: -40°C ~ 125°C
Features: 22 µH Shielded Wirewound Inductor 900 mA 190mOhm Max Nonstandard, Corner Terminals
Package: Reel - TR
Package: Nonstandard, Corner Terminals
Mounting: Surface Mount
Family Name: SRR0604
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SRR0604-220ML, SRR0604220ML, SRR0604-220MLCT, SRR0604-220MLTR, -SRR0604-220MLTR, -SRR0604-220MLCT
INDUCTOR, SHIELDED, 22UH, 1.2A, SMD; Inductance:22µH; RMS Current (Irms):900mA; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 22UH, 1.2A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):900mA; Inductor Construction:Shielde
Surface Mount Power Inductor, SRR0604 Series, 22 H, 20%, Shielded, 0.19 ohm, 900 mA RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR0604-220ML | 1808936 | 118-SRR0604-220MLDKR-ND | 897473-SRR0604-220ML | 87W6015 | 61J8915 | 58T5163 |
| Product Name | SMD 22UH 900MA 190MOHM Inductor and Choke | Surface Mount Inductors | Fixed Inductors | Fixed Inductors - SRR0604-220ML | Inductor, Shielded, 22Uh, 1.2A, Smd; Inductance Bourns | Inductor, Shielded, 22Uh, 1.2A, Smd, Full Reel; Inductance Bourns | Surface Mount Power Inductor, Srr0604 Series, 22 H, 20%, Shielded, 0.19 Ohm, 900 Ma Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Wirewound | |||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |||||
| Inductance Range | 22 microH | 22 microH | 22 microH | 22 microH |