Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR0604-1R5ML

Description
Win Source Part Number: 1273758-SRR0604-1R5M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0604 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 23 @ 7.96MHz Frequency - Self Resonant: 110MHz Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 28mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR0604-1R5MLTR,-SRR 0604-1R5MLTR,SRR0604 1R5ML,-SRR0604-1R5ML CT,-SRR0604-1R5ML,SR R0604-1R5MLCT,SRR060 4-1R5MLDKR Base Product Number: SRR0604 Current - Saturation (Isat): 3.95A
Request a Quote Datasheet
Description
Win Source Part Number: 1273758-SRR0604-1R5M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0604 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 23 @ 7.96MHz Frequency - Self Resonant: 110MHz Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 28mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR0604-1R5MLTR,-SRR 0604-1R5MLTR,SRR0604 1R5ML,-SRR0604-1R5ML CT,-SRR0604-1R5ML,SR R0604-1R5MLCT,SRR060 4-1R5MLDKR Base Product Number: SRR0604 Current - Saturation (Isat): 3.95A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273758-SRR0604-1R5ML
Inductors, Coils, Chokes - Fixed Inductors 1273758-SRR0604-1R5ML
Win Source Part Number: 1273758-SRR0604-1R5M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0604 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 23 @ 7.96MHz Frequency - Self Resonant: 110MHz Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 28mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR0604-1R5MLTR,-SRR 0604-1R5MLTR,SRR0604 1R5ML,-SRR0604-1R5ML CT,-SRR0604-1R5ML,SR R0604-1R5MLCT,SRR060 4-1R5MLDKR Base Product Number: SRR0604 Current - Saturation (Isat): 3.95A

Win Source Part Number: 1273758-SRR0604-1R5ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0604
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 23 @ 7.96MHz
Frequency - Self Resonant: 110MHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 28mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.8 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR0604-1R5MLTR,-SRR0604-1R5MLTR,SRR06041R5ML,-SRR0604-1R5MLCT,-SRR0604-1R5ML,SRR0604-1R5MLCT,SRR0604-1R5MLDKR
Base Product Number: SRR0604
Current - Saturation (Isat): 3.95A

Buy Now Datasheet
Fixed Inductors - SRR0604-1R5MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0604-1R5MLTR-ND
Fixed Inductors SRR0604-1R5MLTR-ND
1.5µH Shielded Wirewound Inductor 2.8A 28mOhm Max Nonstandard, Corner Terminals

1.5µH Shielded Wirewound Inductor 2.8A 28mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR0604-1R5MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0604-1R5MLCT-ND
Fixed Inductors SRR0604-1R5MLCT-ND
1.5µH Shielded Wirewound Inductor 2.8A 28mOhm Max Nonstandard, Corner Terminals

1.5µH Shielded Wirewound Inductor 2.8A 28mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR0604-1R5MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0604-1R5MLDKR-ND
Fixed Inductors SRR0604-1R5MLDKR-ND
1.5µH Shielded Wirewound Inductor 2.8A 28mOhm Max Nonstandard, Corner Terminals

1.5µH Shielded Wirewound Inductor 2.8A 28mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
SMD 1.5UH 2.8A 28 MOHM Inductor and Choke - 71-SRR0604-1R5ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 2.8A 28 MOHM Inductor and Choke
71-SRR0604-1R5ML
SMD 1.5UH 2.8A 28 MOHM Inductor and Choke 71-SRR0604-1R5ML
FIXED IND 1.5UH 2.8A 28 MOHM SMD Product overview: SRR0604-1R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.8A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.8A, 28 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-1R5ML can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 2.8A 28 MOHM SMD Product overview: SRR0604-1R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.8A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.8A, 28 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-1R5ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 1.5Uh, 2.8A, 20%; Inductance Bourns - 44AC1994 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Uh, 2.8A, 20%; Inductance Bourns
44AC1994
Inductor, Shielded, 1.5Uh, 2.8A, 20%; Inductance Bourns 44AC1994
INDUCTOR, SHIELDED, 1.5UH, 2.8A, 20%; Inductance:1.5µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):3.95A; Product Range:SRR0604 Series; Power Inductor Case:6.5mm x 6.5mm x 4.8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.5UH, 2.8A, 20%; Inductance:1.5µH; RMS Current (Irms):2.8A; Inductor Construction:Shielded; Saturation Current (Isat):3.95A; Product Range:SRR0604 Series; Power Inductor Case:6.5mm x 6.5mm x 4.8mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Srr0604 Series, 1.5 H, 20%, Shielded, 0.028 Ohm, 2.8 A Rohs Compliant Bourns - 94X2650 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr0604 Series, 1.5 H, 20%, Shielded, 0.028 Ohm, 2.8 A Rohs Compliant Bourns
94X2650
Surface Mount Power Inductor, Srr0604 Series, 1.5 H, 20%, Shielded, 0.028 Ohm, 2.8 A Rohs Compliant Bourns 94X2650
Surface Mount Power Inductor, SRR0604 Series, 1.5 H, 20%, Shielded, 0.028 ohm, 2.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR0604 Series, 1.5 H, 20%, Shielded, 0.028 ohm, 2.8 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273758-SRR0604-1R5ML SRR0604-1R5MLTR-ND 71-SRR0604-1R5ML 44AC1994 94X2650
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 1.5UH 2.8A 28 MOHM Inductor and Choke Inductor, Shielded, 1.5Uh, 2.8A, 20%; Inductance Bourns Surface Mount Power Inductor, Srr0604 Series, 1.5 H, 20%, Shielded, 0.028 Ohm, 2.8 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data