Bourns, Inc. Fixed Inductors SRR0604-151KL

Description
FIXED IND 150UH 300MA 1 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 150UH 300MA 1 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR0604-151KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150UH 300MA 1 OHM SMD

FIXED IND 150UH 300MA 1 OHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRR0604-151KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0604-151KLTR-ND
Fixed Inductors 118-SRR0604-151KLTR-ND
150µH Shielded Wirewound Inductor 300mA 1Ohm Max Nonstandard, Corner Terminals

150µH Shielded Wirewound Inductor 300mA 1Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 118-SRR0604-151KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0604-151KLCT-ND
Fixed Inductors 118-SRR0604-151KLCT-ND
150µH Shielded Wirewound Inductor 300mA 1Ohm Max Nonstandard, Corner Terminals

150µH Shielded Wirewound Inductor 300mA 1Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273752-SRR0604-151KL
Inductors, Coils, Chokes - Fixed Inductors 1273752-SRR0604-151KL
Win Source Part Number: 1273752-SRR0604-151K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0604 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 150 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 21 @ 796kHz Frequency - Self Resonant: 12MHz Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 1Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRR0604-151KLTR,SRR 0604-151KLCT,SRR0604 -151KLTR,SRR0604151K L,-SRR0604-151KL,-SR R0604-151KLCT Base Product Number: SRR0604 Current - Saturation (Isat): 470mA

Win Source Part Number: 1273752-SRR0604-151KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0604
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 150 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 21 @ 796kHz
Frequency - Self Resonant: 12MHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 1Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR0604-151KLTR,SRR0604-151KLCT,SRR0604-151KLTR,SRR0604151KL,-SRR0604-151KL,-SRR0604-151KLCT
Base Product Number: SRR0604
Current - Saturation (Isat): 470mA

Buy Now Datasheet
SMD 150UH 300MA 1 OHM Inductor and Choke - 71-SRR0604-151KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150UH 300MA 1 OHM Inductor and Choke
71-SRR0604-151KL
SMD 150UH 300MA 1 OHM Inductor and Choke 71-SRR0604-151KL
FIXED IND 150UH 300MA 1 OHM SMD Product overview: SRR0604-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 300MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 300MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-151KL can be used for catalog matching and distributor lookup.

FIXED IND 150UH 300MA 1 OHM SMD Product overview: SRR0604-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 300MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 300MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-151KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 150Uh, 0.3A, 10%; Inductance Bourns - 44AC1995 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 150Uh, 0.3A, 10%; Inductance Bourns
44AC1995
Inductor, Shielded, 150Uh, 0.3A, 10%; Inductance Bourns 44AC1995
INDUCTOR, SHIELDED, 150UH, 0.3A, 10%; Inductance:150µH; RMS Current (Irms):300mA; Inductor Construction:Shielde d; Saturation Current (Isat):470mA; Product Range:SRR0604 Series; Inductor Case / Package:-; DC Resistance Max:1ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 150UH, 0.3A, 10%; Inductance:150µH; RMS Current (Irms):300mA; Inductor Construction:Shielded; Saturation Current (Isat):470mA; Product Range:SRR0604 Series; Inductor Case / Package:-; DC Resistance Max:1ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR0604-151KLDKR-ND 1273752-SRR0604-151KL 71-SRR0604-151KL 44AC1995
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 150UH 300MA 1 OHM Inductor and Choke Inductor, Shielded, 150Uh, 0.3A, 10%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

2mH 900mA 250V Inductor and Choke - 839-DKFP-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 111600 to ? microH
DCR 1.24 ohms
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers