Bourns, Inc. SMD 15UH 1.1A 130 MOHM Inductor and Choke SRR0604-150ML

Description
FIXED IND 15UH 1.1A 130 MOHM SMD Product overview: SRR0604-150ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.1A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.1A, 130 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-150ML can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 15UH 1.1A 130 MOHM SMD Product overview: SRR0604-150ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.1A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.1A, 130 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-150ML can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1273753-SRR0604-150ML is a fixed inductor from the SRR0604 series, designed for surface mount applications. It features an inductance of 15 µH with a tolerance of ±20%. The inductor has a maximum DC resistance of 130 mΩ and can handle a rated current of 1.1 A, with a saturation current of 1.45 A. It operates effectively within a temperature range of -40 °C to +125 °C. The component is shielded and constructed with a ferrite core, making it suitable for applications in DC/DC converters and power supplies for portable communication equipment, camcorders, and LCD TVs. The inductor is packaged in reels of 1,000 pieces, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1273753-SRR0604-150ML is a fixed inductor from the SRR0604 series, designed for surface mount applications. It features an inductance of 15 µH with a tolerance of ±20%. The inductor has a maximum DC resistance of 130 mΩ and can handle a rated current of 1.1 A, with a saturation current of 1.45 A. It operates effectively within a temperature range of -40 °C to +125 °C. The component is shielded and constructed with a ferrite core, making it suitable for applications in DC/DC converters and power supplies for portable communication equipment, camcorders, and LCD TVs. The inductor is packaged in reels of 1,000 pieces, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 1.1A 130 MOHM Inductor and Choke - 71-SRR0604-150ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 1.1A 130 MOHM Inductor and Choke
71-SRR0604-150ML
SMD 15UH 1.1A 130 MOHM Inductor and Choke 71-SRR0604-150ML
FIXED IND 15UH 1.1A 130 MOHM SMD Product overview: SRR0604-150ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.1A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.1A, 130 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-150ML can be used for catalog matching and distributor lookup.

FIXED IND 15UH 1.1A 130 MOHM SMD Product overview: SRR0604-150ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.1A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.1A, 130 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-150ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273753-SRR0604-150ML
Inductors, Coils, Chokes - Fixed Inductors 1273753-SRR0604-150ML
Win Source Part Number: 1273753-SRR0604-150M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0604 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 15 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 18 @ 2.52MHz Frequency - Self Resonant: 30MHz Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 130mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR0604-150MLCT,SRR0 604-150MLTR,SRR06041 50ML,-SRR0604-150ML, -SRR0604-150MLCT,-SR R0604-150MLTR Base Product Number: SRR0604 Current - Saturation (Isat): 1.45A

Win Source Part Number: 1273753-SRR0604-150ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0604
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 18 @ 2.52MHz
Frequency - Self Resonant: 30MHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 130mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR0604-150MLCT,SRR0604-150MLTR,SRR0604150ML,-SRR0604-150ML,-SRR0604-150MLCT,-SRR0604-150MLTR
Base Product Number: SRR0604
Current - Saturation (Isat): 1.45A

Buy Now Datasheet
Fixed Inductors - 118-SRR0604-150MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0604-150MLCT-ND
Fixed Inductors 118-SRR0604-150MLCT-ND
15µH Shielded Wirewound Inductor 1.1A 130mOhm Max Nonstandard, Corner Terminals

15µH Shielded Wirewound Inductor 1.1A 130mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 118-SRR0604-150MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 1.1A 130 MOHM SMD

FIXED IND 15UH 1.1A 130 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRR0604-150MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0604-150MLTR-ND
Fixed Inductors 118-SRR0604-150MLTR-ND
15µH Shielded Wirewound Inductor 1.1A 130mOhm Max Nonstandard, Corner Terminals

15µH Shielded Wirewound Inductor 1.1A 130mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Surface Mount Power Inductor, Srr0604 Series, 15 H, 20%, Shielded, 0.13 Ohm, 1.1 A Rohs Compliant Bourns - 76X0137 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr0604 Series, 15 H, 20%, Shielded, 0.13 Ohm, 1.1 A Rohs Compliant Bourns
76X0137
Surface Mount Power Inductor, Srr0604 Series, 15 H, 20%, Shielded, 0.13 Ohm, 1.1 A Rohs Compliant Bourns 76X0137
Surface Mount Power Inductor, SRR0604 Series, 15 H, 20%, Shielded, 0.13 ohm, 1.1 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR0604 Series, 15 H, 20%, Shielded, 0.13 ohm, 1.1 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 15Uh, 1.45A, Smd; Inductance Bourns - 62K3119 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 1.45A, Smd; Inductance Bourns
62K3119
Inductor, Shielded, 15Uh, 1.45A, Smd; Inductance Bourns 62K3119
INDUCTOR, SHIELDED, 15UH, 1.45A, SMD; Inductance:15µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.45A; Product Range:SRR0604 Series; Power Inductor Case:6.5mm x 6.5mm x 4.8mm; Q Factor:18 RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 1.45A, SMD; Inductance:15µH; RMS Current (Irms):1.1A; Inductor Construction:Shielded; Saturation Current (Isat):1.45A; Product Range:SRR0604 Series; Power Inductor Case:6.5mm x 6.5mm x 4.8mm; Q Factor:18 RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Srr0604 Series, 15 H, 20%, Shielded, 0.13 Ohm, 1.1 A Rohs Compliant Bourns - 61J8912 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr0604 Series, 15 H, 20%, Shielded, 0.13 Ohm, 1.1 A Rohs Compliant Bourns
61J8912
Surface Mount Power Inductor, Srr0604 Series, 15 H, 20%, Shielded, 0.13 Ohm, 1.1 A Rohs Compliant Bourns 61J8912
Surface Mount Power Inductor, SRR0604 Series, 15 H, 20%, Shielded, 0.13 ohm, 1.1 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR0604 Series, 15 H, 20%, Shielded, 0.13 ohm, 1.1 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR0604-150ML 1273753-SRR0604-150ML 118-SRR0604-150MLCT-ND 76X0137 62K3119
Product Name SMD 15UH 1.1A 130 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Srr0604 Series, 15 H, 20%, Shielded, 0.13 Ohm, 1.1 A Rohs Compliant Bourns Inductor, Shielded, 15Uh, 1.45A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 15 microH 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2106JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1624116-9 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Fixed Inductors - 0402CS-4N7XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details