Bourns, Inc. SMD 1MH 120MA 6.1 OHM Inductor and Choke SRR0604-102KL

Description
FIXED IND 1MH 120MA 6.1 OHM SMD Product overview: SRR0604-102KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 120MA, 6.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 120MA, 6.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-102KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1MH 120MA 6.1 OHM SMD Product overview: SRR0604-102KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 120MA, 6.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 120MA, 6.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-102KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1MH 120MA 6.1 OHM Inductor and Choke - 71-SRR0604-102KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH 120MA 6.1 OHM Inductor and Choke
71-SRR0604-102KL
SMD 1MH 120MA 6.1 OHM Inductor and Choke 71-SRR0604-102KL
FIXED IND 1MH 120MA 6.1 OHM SMD Product overview: SRR0604-102KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 120MA, 6.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 120MA, 6.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-102KL can be used for catalog matching and distributor lookup.

FIXED IND 1MH 120MA 6.1 OHM SMD Product overview: SRR0604-102KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 120MA, 6.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 120MA, 6.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-102KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR0604-102KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0604-102KLTR-ND
Fixed Inductors SRR0604-102KLTR-ND
1mH Shielded Wirewound Inductor 120mA 6.1Ohm Max Nonstandard, Corner Terminals

1mH Shielded Wirewound Inductor 120mA 6.1Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR0604-102KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0604-102KLCT-ND
Fixed Inductors SRR0604-102KLCT-ND
1mH Shielded Wirewound Inductor 120mA 6.1Ohm Max Nonstandard, Corner Terminals

1mH Shielded Wirewound Inductor 120mA 6.1Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR0604-102KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0604-102KLDKR-ND
Fixed Inductors SRR0604-102KLDKR-ND
1mH Shielded Wirewound Inductor 120mA 6.1Ohm Max Nonstandard, Corner Terminals

1mH Shielded Wirewound Inductor 120mA 6.1Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRR0604-102KL
897472-SRR0604-102KL
Fixed Inductors - SRR0604-102KL 897472-SRR0604-102KL
Manufacturer: Bourns Inc. Win Source Part Number: 897472-SRR0604-102KL Series: SRR0604 Operating Temperature Range: -40°C ~ 125°C Features: 1 mH Shielded Wirewound Inductor 120 mA 6.1Ohm Max Nonstandard, Corner Terminals Package: Reel - TR Package: Nonstandard, Corner Terminals Mounting: Surface Mount Family Name: SRR0604 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SRR0604-102KLTR, SRR0604-102KLDKR, SRR0604-102KLTR, SRR0604102KL, -SRR0604-102KL, SRR0604-102KLCT, -SRR0604-102KLCT

Manufacturer: Bourns Inc.
Win Source Part Number: 897472-SRR0604-102KL
Series: SRR0604
Operating Temperature Range: -40°C ~ 125°C
Features: 1 mH Shielded Wirewound Inductor 120 mA 6.1Ohm Max Nonstandard, Corner Terminals
Package: Reel - TR
Package: Nonstandard, Corner Terminals
Mounting: Surface Mount
Family Name: SRR0604
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SRR0604-102KLTR, SRR0604-102KLDKR, SRR0604-102KLTR, SRR0604102KL, -SRR0604-102KL, SRR0604-102KLCT, -SRR0604-102KLCT

Buy Now Datasheet
Inductor, 1Mh, 120Ma, 10%, Smd; Inductance Bourns - 96Y6016 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 120Ma, 10%, Smd; Inductance Bourns
96Y6016
Inductor, 1Mh, 120Ma, 10%, Smd; Inductance Bourns 96Y6016
INDUCTOR, 1MH, 120MA, 10%, SMD; Inductance:1mH; RMS Current (Irms):120mA; Inductor Construction:Shielde d; Saturation Current (Isat):150mA; Product Range:-; Power Inductor Case:6.5mm x 6.5mm x 4.8mm; DC Resistance Max:6.1ohm; RoHS Compliant: Yes

INDUCTOR, 1MH, 120MA, 10%, SMD; Inductance:1mH; RMS Current (Irms):120mA; Inductor Construction:Shielded; Saturation Current (Isat):150mA; Product Range:-; Power Inductor Case:6.5mm x 6.5mm x 4.8mm; DC Resistance Max:6.1ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR0604-102KL SRR0604-102KLTR-ND 897472-SRR0604-102KL 96Y6016
Product Name SMD 1MH 120MA 6.1 OHM Inductor and Choke Fixed Inductors Fixed Inductors - SRR0604-102KL Inductor, 1Mh, 120Ma, 10%, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1000 microH 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers